EN
  • EN
  • DE

SM6T220CA-E3

Part No SM6T220CA-E3
Manufacturer Vishay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1135+
Reference case SMB
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 749312-SM6T220CA-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM6T220CA-E3 CAD Model

Description

The SM6T220CA-E3 is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It is designed to protect sensitive electronic equipment from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching. This TVS diode is a surface-mount device offering a fast response time and high surge capability.

Applications:

  • Industrial Equipment: Protection against voltage surges in industrial control systems.
  • Telecom Equipment: Protection of communication lines from lightning strikes.
  • Consumer Electronics: Safeguarding sensitive components in televisions, set-top boxes, and other consumer devices.
  • Automotive Electronics: Protection of automotive control units (ECUs) from transient voltages.
  • Power Supplies: Overvoltage protection for power supply circuits.

Features:

  • Unidirectional Configuration: Provides protection against positive voltage transients.
  • Low Clamping Voltage: Limits the voltage across the protected circuit during a surge event.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive components.
  • High Surge Capability: Withstands high surge currents without degradation.
  • Surface Mount Package: Facilitates easy assembly and minimizes board space.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Enhanced System Reliability: Protects against voltage transients, increasing the lifespan of electronic equipment.
  • Reduced Downtime: Prevents damage to equipment caused by voltage surges, minimizing downtime.
  • Cost-Effective Protection: Provides a cost-effective solution for transient voltage protection.
  • Simplified Design: Easy to integrate into circuit designs.

Additional Details:

The SM6T220CA-E3 has a standoff voltage of 220V and a peak pulse power dissipation of 600W. Its operating temperature range is typically -55°C to +150°C. The clamping voltage is a crucial parameter and should be selected based on the voltage sensitivity of the protected circuit. The datasheet provides detailed information on the surge current ratings and clamping voltage characteristics.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4285 $57.8475
330+ $0.3523 $116.2590
510+ $0.3407 $173.7570
700+ $0.3303 $231.2100
910+ $0.3188 $290.1080
1,210+ $0.2864 $346.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess