EN
  • EN
  • DE

SM8S24A-700/HE3/2D

Part No SM8S24A-700/HE3/2D
Manufacturer Vishay
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Circuit Protection
Family TVS - Diodes
Win Source Part Number 190603-SM8S24A-700/HE3/2D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM8S24A-700/HE3/2D CAD Model

Description

The SM8S24A-700/HE3/2D is a high-performance Transient Voltage Suppressor (TVS) diode from Vishay. This device is meticulously crafted to safeguard sensitive electronic components from the harmful effects of voltage transients induced by events such as lightning strikes and inductive load switching. It excels in applications demanding unwavering reliability and robust surge protection, notably within the automotive and industrial sectors.

Applications

  • Automotive Electronic Control Units (ECUs)
  • Industrial Control Systems
  • Power Supplies (specifically 24V systems)
  • Telecommunication Equipment
  • Motor Control Circuits

Features

  • Unidirectional Configuration
  • 24 V Stand-off Voltage
  • High Surge Capability: Peak pulse power dissipation of 6600 W (10/1000 μs waveform)
  • Excellent Clamping Capability
  • Low Incremental Surge Resistance
  • Low Leakage Current
  • AEC-Q101 Qualified for Automotive Applications
  • RoHS Compliant, Halogen-Free
  • HE3 suffix indicates compliance with RoHS directive and a lead-free finish.
  • /2D suffix indicates Tape and Reel packaging.
  • 700 probably relates to specific internal resistance

Benefits

  • Superior Transient Protection: Provides exceptional protection against voltage surges, significantly enhancing the reliability of protected electronic circuits.
  • High Surge Withstanding: Capable of enduring substantial surge currents, ensuring continued operation and preventing component failures during transient events.
  • Automotive-Grade Reliability: AEC-Q101 qualification guarantees dependable performance in stringent automotive environments.
  • Minimized Power Losses: Low leakage current reduces power consumption, contributing to improved overall system efficiency.
  • Environmentally Responsible: RoHS compliance and halogen-free construction align with environmental protection standards.

Additional Details

The SM8S24A-700/HE3/2D operates by effectively clamping voltage surges to a safe level, diverting excess current away from sensitive components, thereby preventing damage. The 'HE3' suffix signifies that the device is both lead-free and compliant with RoHS standards. The '/2D' suffix indicates that the device is supplied in tape and reel packaging for automated assembly processes. The '-700' likely refers to a specific internal parameter or test condition, possibly related to the internal resistance or a specific electrical characteristic tested during manufacturing.

Key Technical Specifications:

  • Polarity: Unidirectional
  • Reverse Standoff Voltage (Vrwm): 24 V
  • Breakdown Voltage (Vbr): 26.7 V to 29.5 V
  • Clamping Voltage (Vc) @ Ippm: 38.9 V
  • Peak Pulse Current (Ippm) @ 10/1000 μs: 17 A
  • Operating Temperature Range: -65 °C to +175 °C
  • Package: DO-220AA (SM8S)

In summary, the SM8S24A-700/HE3/2D offers a robust and reliable solution for safeguarding electronic circuits against voltage transients in demanding automotive and industrial applications.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8808 $58.2120
37+ $3.1843 $117.8191
57+ $3.0850 $175.8450
78+ $2.9857 $232.8846
101+ $2.8863 $291.5163
134+ $2.5872 $346.6848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess