EN
  • EN
  • DE

SMAJ58CA-E3/61T

Part No SMAJ58CA-E3/61T
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838119-SMAJ58CA-E3/61T
Ultra Librarian 3D Model Ultra Librarian SMAJ58CA-E3/61T CAD Model

Description

The SMAJ58CA-E3/61T is a surface-mount, bidirectional Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It's specifically designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning. Commonly employed in telecommunications, industrial control, and consumer electronics, this TVS diode enhances the reliability and extends the lifespan of electronic devices.

Applications

  • Telecommunications Equipment: Safeguards against lightning-induced surges and transient voltages.
  • Industrial Control Systems: Protects against voltage spikes in harsh industrial environments.
  • Consumer Electronics: Prevents damage from ESD and other electrical disturbances.
  • Power Supplies: Offers overvoltage protection for sensitive components.
  • Data Lines: Shields data transmission lines from transient voltages.

Features

  • Bidirectional TVS Diode: Provides transient voltage suppression in both directions.
  • Surface Mount Package (SMA): Facilitates easy and efficient board assembly.
  • Low Profile Package: Suitable for applications with limited space.
  • High Surge Capability: Designed to withstand high transient currents.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive components.

Benefits

  • Enhanced System Reliability: Prevents damage from voltage transients, increasing the lifespan of electronic devices.
  • Reduced Downtime: Minimizes system interruptions by preventing damage to critical components.
  • Cost-Effective Protection: Provides an affordable solution for overvoltage protection.
  • Simplified Integration: The surface mount package streamlines the assembly process.
  • Adherence to Safety Standards: Meets industry standards for surge protection.

The SMAJ58CA-E3/61T features a standoff voltage of 58V and is engineered to effectively clamp transient voltages in both forward and reverse directions. This ensures comprehensive protection against voltage spikes. The diode reacts swiftly to voltage transients, diverting excess current and clamping the voltage to a safe level. Constructed with a glass passivated junction, it ensures high reliability and consistent performance. It typically operates within a temperature range of -65°C to +150°C, making it suitable for a variety of environmental conditions.

This TVS diode is frequently used in applications where bidirectional transient voltage protection is paramount, such as automotive electronics, power supplies, and data communication systems. Its robust design and high surge capability make it a reliable choice for safeguarding electronic circuits against potentially damaging voltage transients.

You May Also Be Interested in

Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess