The SMAJ6.0CA-E3 is a Transient Voltage Suppressor (TVS) diode from Vishay. It's designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. It features a surface-mount SMA package and provides bidirectional protection.
Applications
- I/O Protection
- Power Supply Protection
- Signal Line Protection
- Automotive Electronics
- Industrial Equipment
Features
- Bidirectional TVS Diode
- Stand-off Voltage: 6.0V
- Peak Pulse Power: 400W
- Surface Mount SMA Package
- Excellent Clamping Capability
- Fast Response Time
- RoHS Compliant
Benefits
- Effective Transient Voltage Protection: Provides robust protection against voltage surges, preventing damage to sensitive components.
- Bidirectional Protection: Protects against both positive and negative voltage transients.
- Compact Design: Surface mount SMA package allows for high-density board layouts.
- Fast Response Time: Quickly clamps transient voltages, minimizing the impact on protected circuitry.
- High Reliability: Designed for high surge current capability and long-term reliability.
Additional Details
The SMAJ6.0CA-E3 is designed to clamp transient voltages to a safe level, protecting downstream circuitry from damage. Its key specifications include the stand-off voltage (the maximum voltage the diode can withstand without conducting), the clamping voltage (the voltage the diode will clamp to during a transient event), and the peak pulse power (the maximum power the diode can dissipate during a transient event).
The diode's fast response time is crucial for effective transient voltage suppression. It quickly reacts to voltage spikes, preventing them from reaching sensitive components. Proper PCB layout is important for optimal performance; short trace lengths and proper grounding are recommended.