EN
  • EN
  • DE

SMBJ15A-E3/52T

Part No SMBJ15A-E3/52T
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838146-SMBJ15A-E3/52T
Ultra Librarian 3D Model Ultra Librarian SMBJ15A-E3/52T CAD Model

Description

The SMBJ15A-E3/52T is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It is designed to protect sensitive electronic equipment from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). This device is commonly used to ensure the reliable operation of electronic systems by clamping overvoltage events.

Applications:

  • I/O Ports: Protection of input/output lines in electronic devices.
  • Power Supplies: Overvoltage protection in power supply circuits.
  • Data Lines: Protection of data communication lines from voltage spikes.
  • Industrial Equipment: Transient voltage protection in industrial control systems.
  • Automotive Electronics: Protection of automotive electronic circuits.

Features:

  • Unidirectional TVS Diode: Designed to suppress positive voltage transients.
  • Surface Mount Package: SMB (DO-214AA) package for easy PCB mounting.
  • Low Incremental Surge Resistance: Minimizes voltage overshoot during surge events.
  • Excellent Clamping Capability: Limits the voltage across the protected circuit.
  • Fast Response Time: Responds quickly to transient events.
  • High Peak Pulse Power Dissipation: Handles high transient energy.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Enhanced System Reliability: Protects sensitive electronic components from damage due to overvoltage events.
  • Reduced Downtime: Minimizes equipment failures and downtime caused by transient voltages.
  • Improved Product Lifespan: Extends the lifespan of electronic devices by protecting against voltage surges.
  • Cost-Effective Protection: Provides a cost-efficient solution for transient voltage suppression.
  • Easy Integration: Simple to integrate into circuit designs with its surface mount package.

Additional Details:

The SMBJ15A-E3/52T has a stand-off voltage of 15V, meaning it does not conduct under normal operating conditions below this voltage. Its clamping voltage is higher than the stand-off voltage, providing protection during transient events. Key parameters also include peak pulse power, reverse standoff voltage, and maximum reverse leakage current. Designers should consult the Vishay datasheet for detailed electrical characteristics, application notes, and recommended soldering profiles.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess