EN
  • EN
  • DE

SMBJ170A/52

Part No SMBJ170A/52
Manufacturer Vishay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1103+
Reference case SMB
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 727018-SMBJ170A/52
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBJ170A/52 CAD Model

Description

The SMBJ170A/52 is a transient voltage suppressor (TVS) diode manufactured by Vishay. It's designed to protect sensitive electronic equipment from voltage transients induced by lightning, electrostatic discharge (ESD), inductive load switching, and other transient voltage events.

Applications:

  • Protection of I/O Interfaces: Safeguards communication ports from ESD and surge events.
  • Protection of Power Supplies: Protects power supplies from voltage transients.
  • Automotive Electronics: Used to protect sensitive components in automotive systems from voltage surges.
  • Industrial Control Systems: Provides transient voltage protection in industrial environments.
  • Telecom Equipment: Protects telecom equipment from lightning-induced surges.

Features:

  • Unidirectional TVS Diode: Clamps positive voltage transients.
  • Low Clamping Voltage: Minimizes the voltage stress on protected components.
  • Fast Response Time: Quickly clamps transient voltages to protect downstream circuitry.
  • High Surge Capability: Withstands high transient currents without failure.
  • SMB Package: Surface mount package for easy PCB assembly.

Benefits:

  • Enhanced System Reliability: Protects sensitive electronics from damaging voltage transients.
  • Reduced Downtime: Prevents equipment failure due to surge events.
  • Improved Product Lifespan: Extends the life of electronic devices by protecting them from overvoltage conditions.
  • Simplified Circuit Design: Easy to integrate into existing circuits.
  • Cost-Effective Protection: Provides a cost-effective solution for transient voltage protection.

Additional Details:

The SMBJ170A/52 has a stand-off voltage of 170V. It operates by clamping the voltage to a safe level when a transient event occurs. The device is compliant with industry standards for surge protection. It is important to choose a TVS diode with appropriate voltage and current ratings for the specific application. Consult the datasheet for detailed specifications, including clamping voltage, surge current capability, and operating temperature range. Proper PCB layout is crucial for effective transient voltage suppression; minimizing loop inductance is essential.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0947 $57.7670
1,495+ $0.0774 $115.7130
2,310+ $0.0751 $173.4810
3,175+ $0.0728 $231.1400
4,100+ $0.0705 $289.0500
5,455+ $0.0635 $346.3925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,870 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess