The SMCG10-E3/57T is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive switching. The device features a high surge capability within a compact SMC package.
Applications
- Protection of I/O Interfaces
- Data Line Protection
- Power Line Protection
- Automotive Applications
- Industrial Control Systems
- Telecommunications Equipment
- Consumer Electronics
Features
- SMC (DO-214AB) Package
- Unidirectional Configuration
- Glass passivated junction
- Excellent clamping capability
- Low incremental surge resistance
- Fast response time: typically less than 1.0 ps from 0 V to BV min
- Typical IR less than 1 μA above 12 V
- High temperature soldering guaranteed: 260 °C/10 seconds at terminals
- Plastic package has UL flammability classification 94 V-0
- Meets MSL level 1, per J-STD-020, LF maximum peak of 260 °C
- AEC-Q101 qualified
Benefits
- Provides robust protection against transient voltage threats.
- Increases the reliability and lifespan of electronic equipment.
- Reduces downtime and maintenance costs.
- Easy to integrate into circuit designs.
- Compliant with industry standards for safety and quality.
Additional Details
The SMCG10-E3/57T has a standoff voltage of 10V and a minimum breakdown voltage of 11.1V. It is designed to handle a peak pulse power dissipation of 1500 W (1.5kW). The operating junction temperature range is -55°C to +150°C. The device is RoHS compliant.