The SWPA8040S560MT is a shielded power inductor manufactured by Sunlord. This inductor is designed for use in various power supply and filtering applications. Its shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive electronic devices.
Applications
- DC-DC converters
- Power supplies for portable devices
- Noise filtering in electronic circuits
- Voltage regulators
- LED lighting applications
Features
- Shielded construction for low EMI
- High current carrying capacity
- Small size (8.0mm x 8.0mm x 4.0mm)
- Surface mount design
- RoHS compliant
Benefits
- Reduced EMI improves overall system performance
- Efficient power conversion due to low DC resistance
- Compact design saves board space
- Easy to integrate into automated assembly processes
- Environmentally friendly due to RoHS compliance
Additional Details
The SWPA8040S560MT features an inductance of 56μH and a rated current of approximately 1.2A. Its DC resistance is typically around 0.12 ohms. The operating temperature range is typically -40°C to +125°C. The specific saturation current and temperature rise current depend on the specific application conditions and should be verified in the design process. This inductor is commonly used in step-up and step-down converters, providing stable and efficient power delivery. The shielded construction is especially beneficial in applications where minimizing noise is critical, such as audio equipment and sensitive measurement instruments. Its robust construction ensures reliable performance in demanding environments.