EN
  • EN
  • DE

SMCJ12CA-E3

Part No SMCJ12CA-E3
Manufacturer Vishay
Description Surface Mount TRANSZORB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1251581-SMCJ12CA-E3
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMCJ12CA-E3 CAD Model

Description

The SMCJ12CA-E3 is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive switching, and other transient voltage events. This TVS diode is part of the SMCJ series, known for its robust protection capabilities in a compact surface-mount package.

Applications

  • Protection of I/O interfaces
  • Automotive electronics
  • Industrial control systems
  • Power supplies
  • Consumer electronics

Features

  • Unidirectional and bidirectional versions available
  • Glass passivated chip junction
  • Excellent clamping capability
  • Low incremental surge resistance
  • Typical IR less than 1 μA above 10 V
  • Fast response time: typically less than 1.0 ps from 0 V to VBR minimum
  • AEC-Q101 qualified
  • RoHS compliant

Benefits

  • Provides robust protection against transient voltage events, enhancing system reliability.
  • Compact surface-mount package saves board space.
  • Fast response time ensures quick clamping of transient voltages, preventing damage to protected components.
  • AEC-Q101 qualification ensures suitability for automotive applications.
  • Low leakage current minimizes power consumption.

Additional Details

The SMCJ12CA-E3 has a standoff voltage of 12 V and a breakdown voltage of approximately 13.3 V to 14.7V. It has a peak pulse power dissipation of 1500 W at 10/1000 μs waveform. The operating junction temperature range is -55°C to +150°C. This Vishay TVS diode utilizes a DO-214AB (SMC) package. It is designed to clamp transient voltages effectively, safeguarding downstream circuits from overvoltage conditions. The 'CA' designation indicates bidirectional capability, meaning it can suppress voltage transients in both polarities. The E3 suffix indicates compliance with RoHS standards. This device is commonly used to protect sensitive electronic equipment in diverse applications from harmful voltage spikes, thereby improving product longevity and performance. The clamping voltage is around 19.9 V.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9524 $59.2860
36+ $3.2432 $116.7552
56+ $3.1416 $175.9296
76+ $3.0411 $231.1236
99+ $2.9395 $291.0105
132+ $2.6357 $347.9124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess