The SMM0204507K50.5%B3 is a precision thin film MELF resistor manufactured by Vishay. This resistor is designed for applications where high stability, accuracy, and reliability are essential.
Applications:
- High-precision amplifiers
- Test and measurement equipment
- Medical devices
- Automotive electronics
- Industrial control systems
Features:
- Thin film MELF resistor
- 0.5% tolerance
- High stability
- Low temperature coefficient
- RoHS compliant
Benefits:
- Provides highly accurate resistance values in sensitive circuits.
- Maintains stable performance under varying environmental conditions.
- Reduces the need for frequent recalibration.
- Offers superior power dissipation compared to standard chip resistors.
- Complies with environmental regulations.
Additional Details:
The SMM0204507K50.5%B3 has a resistance value of 7.5 kOhms with a tolerance of ±0.5%. The MELF (Metal Electrode Leadless Face) design ensures excellent power handling and robustness. The thin film technology ensures precise resistance control and minimizes noise. These resistors are suitable for automated assembly processes, and offer excellent solderability. Their low temperature coefficient ensures minimal resistance change with temperature variations.