EN
  • EN
  • DE

SMM02070C1809DBP00

Part No SMM02070C1809DBP00
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Diameter 2.2 mm
Lead Free Yes
Length 5.8 mm
Resistance 18 Ω
RoHS Non-Compliant
Tolerance 0.5 %
Width 2.2 mm
Win Source Part Number 1094522-SMM02070C1809DBP00
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMM02070C1809DBP00 CAD Model

Description

The SMM02070C1809DBP00 is a precision thin film MELF resistor manufactured by Vishay. These resistors are known for their high stability, reliability, and accuracy. The MELF (Metal Electrode Face Bonding) construction provides superior performance compared to standard chip resistors, particularly in demanding applications. Vishay is a leading global manufacturer of electronic components, and this resistor reflects their commitment to quality and precision.

Applications

  • Precision measurement circuits: Used in applications requiring highly accurate and stable resistance values.
  • Medical equipment: Employed in medical devices where reliability and precision are critical.
  • Automotive electronics: Suitable for automotive applications due to their robust construction and stability under harsh conditions.
  • Industrial control systems: Used in industrial equipment where precise control and long-term stability are required.
  • Audio equipment: Employed in high-end audio equipment for their low noise and high precision.

Features

  • High precision: Offers very tight tolerance on resistance value, ensuring accurate circuit performance.
  • Excellent stability: Maintains its resistance value over time and temperature, providing reliable performance.
  • Low temperature coefficient: Minimal change in resistance value with temperature variations.
  • MELF construction: Provides superior mechanical strength and thermal performance compared to standard chip resistors.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits

  • Accurate circuit performance: High precision ensures accurate and reliable circuit operation.
  • Long-term reliability: Excellent stability ensures consistent performance over the lifespan of the equipment.
  • Robust construction: MELF design provides superior mechanical and thermal performance, making it suitable for demanding applications.
  • Reduced component count: High precision may allow for the use of fewer components in the circuit.
  • Environmental compliance: RoHS compliance ensures that the product meets environmental standards.

Additional Details

The SMM02070C1809DBP00 has a resistance value of 18.0 Ohms with a tolerance of ±0.5% (as indicated by the 'DB' in the part number, refer to the datasheet). It has a temperature coefficient of typically ±25 ppm/°C. The resistor is designed to operate over a wide temperature range. The MELF package provides excellent power dissipation capabilities and is suitable for automated assembly processes.

Key electrical characteristics are its resistance value, tolerance, temperature coefficient, and power rating. The datasheet provides detailed information on its electrical characteristics, reliability data, and soldering guidelines, enabling designers to effectively integrate it into their circuits.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess