EN
  • EN
  • DE

SMM02070C6048DBP00

Part No SMM02070C6048DBP00
Manufacturer Vishay
Catalog OEM Parts ( S )
Description Res Thin Film 2309 6.04 Ohm 0.5% 1W ?50ppm/C Molded Melf SMD Blister T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Diameter 2.2 mm
Lead Free Yes
Length 5.8 mm
Resistance 6.04 Ω
RoHS Non-Compliant
Tolerance 0.5 %
Width 2.2 mm
Win Source Part Number 1094524-SMM02070C6048DBP00
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMM02070C6048DBP00 CAD Model

Description

The SMM02070C6048DBP00 is a precision thin film MELF (Metal Electrode Face Bonding) resistor manufactured by Vishay. These resistors are characterized by their high stability, reliability, and accuracy, making them suitable for demanding applications requiring consistent performance. The MELF construction offers superior mechanical and thermal performance compared to standard chip resistors. Vishay is a well-known manufacturer of electronic components, and this resistor aligns with their commitment to quality and precision.

Applications

  • Precision Measurement Circuits: Employed in applications that demand highly accurate and stable resistance values.
  • Medical Equipment: Used in medical devices where reliability and precision are crucial for proper operation.
  • Automotive Electronics: Suitable for automotive applications due to their robust construction and stability under harsh conditions.
  • Industrial Control Systems: Integrated into industrial equipment where precise control and long-term stability are necessary.
  • Audio Equipment: Utilized in high-end audio equipment for their low noise characteristics and high precision.

Features

  • High Precision: Provides a very tight tolerance on the resistance value, ensuring accurate circuit performance.
  • Excellent Stability: Maintains its resistance value over time and temperature, ensuring reliable performance in various conditions.
  • Low Temperature Coefficient: Exhibits minimal change in resistance value with variations in temperature.
  • MELF Construction: The MELF design offers enhanced mechanical strength and thermal performance compared to standard chip resistors.
  • RoHS Compliant: Complies with environmental standards regarding hazardous substances.

Benefits

  • Accurate Circuit Performance: High precision ensures accurate and reliable operation within the circuit.
  • Long-Term Reliability: Excellent stability ensures consistent performance over the lifespan of the equipment.
  • Robust Construction: The MELF design provides superior mechanical and thermal characteristics, making it suitable for challenging applications.
  • Reduced Component Count: High precision may allow for the use of fewer components in the circuit design.
  • Environmental Compliance: RoHS compliance ensures that the product meets environmental standards.

Additional Details

The SMM02070C6048DBP00 has a resistance value of 60.4 Ohms with a tolerance of ±0.5% (indicated by 'DB' in the part number; consult the datasheet for full details). It typically has a temperature coefficient of ±25 ppm/°C. The resistor is designed to operate over a wide temperature range. The MELF package allows for good power dissipation and is compatible with automated assembly processes.

Key electrical characteristics include its precise resistance value, tolerance, temperature coefficient, and power rating. The datasheet includes comprehensive information on its electrical specifications, reliability data, and soldering guidelines to facilitate effective integration into electronic circuits.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess