EN
  • EN
  • DE

SOMC-1603-50RG

Part No SOMC-1603-50RG
Manufacturer Vishay
Catalog Resistor Networks, Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Resistors
Family Resistor Networks,Arrays
Win Source Part Number 191902-SOMC-1603-50RG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SOMC-1603-50RG CAD Model

Description

The SOMC-1603-50RG is a thick film, surface mount chip resistor manufactured by Vishay. It is designed for general purpose applications requiring precision and stability in a small form factor. The '50RG' designation indicates a resistance value of 5 Ohms and a tolerance of 1%.

Applications:

  • Current sensing in power supplies
  • Voltage division in electronic circuits
  • Feedback resistors in amplifier circuits
  • Pull-up and pull-down resistors in digital circuits
  • Snubber circuits for transient voltage suppression

Features:

  • Small Size: 1603 case size for high density mounting.
  • High Precision: 1% resistance tolerance.
  • Excellent Stability: Thick film construction provides stability over temperature and time.
  • Surface Mount Technology: Facilitates automated assembly.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS directives.

Benefits:

  • Reduced Board Space: Small size allows for compact circuit designs.
  • Accurate Resistance: 1% tolerance ensures precise circuit performance.
  • Reliable Performance: Stable resistance over a wide range of operating conditions.
  • Cost-Effective: Provides a balance of performance and cost for general purpose applications.
  • Easy Assembly: Surface mount design simplifies the assembly process.

Technical Specifications:

The SOMC-1603-50RG chip resistor typically features a power rating of 0.1W and a temperature coefficient of resistance (TCR) of ±100 ppm/°C. It is designed to operate within a temperature range of -55°C to +155°C. The termination is made of solder-plated nickel barrier, ensuring excellent solderability. The resistor body is constructed from a high-quality ceramic substrate, providing excellent insulation and thermal conductivity. The resistance element is a thick film resistive layer, laser-trimmed to achieve the desired resistance value and tolerance.

This resistor is well-suited for various electronic applications where precise and stable resistance is required in a small surface mount package. Its robust construction and excellent electrical characteristics make it a reliable choice for demanding applications. The Vishay SOMC series is a popular choice among design engineers due to its combination of performance, reliability, and cost-effectiveness.

You May Also Be Interested in

Vishay
TDP 16PIN03 10K 0.1%ABS 0.05%RAT
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Royal Ohm
4D02WGF1002TCE Royalohm Resistor Networks & Arrays 1/16W 0.01 10K datasheet, inventory, & pricing.
Lowest to $0.0151
Bourns Inc.
RES ARRAY 7 RES 470 OHM 14SOIC
Lowest to $0.8732
Bourns Inc.
RES ARRAY 3 RES 6.8K OHM 6SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Lowest to $0.4366
Panasonic
RES ARRAY 4 RES 100 OHM 1206
Lowest to $0.0292
Bourns Inc.
RES ARRAY 10 RES 220 OHM 20SOIC
Lowest to $2.3284

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess