EN
  • EN
  • DE

SOMC-1603330G

Part No SOMC-1603330G
Manufacturer Vishay
Catalog Resistor Networks, Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Resistors
Family Resistor Networks,Arrays
Win Source Part Number 191885-SOMC-1603330G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SOMC-1603330G CAD Model

Description

The SOMC-1603330G is a thick film resistor chip array manufactured by Vishay. This array features multiple resistor elements integrated into a single surface mount package, optimizing board space and simplifying the assembly process. The '1603' designation represents the standard EIA 1603 chip size.

Applications:

  • Voltage dividers: Used for creating voltage references and scaling down voltage levels for accurate measurement.
  • Current limiting: Protecting sensitive components by restricting the amount of current flowing through them.
  • Pull-up/Pull-down resistors: Defining the default logic state of digital inputs in the absence of a signal.
  • Feedback resistors: Employed in amplifier circuits to control gain and stability.
  • Instrumentation amplifiers: Ensuring high accuracy and stability in sensitive measurement circuits.

Features:

  • Multiple Resistors: Contains multiple resistor elements within a single SOMC package.
  • Thick Film Technology: Utilizes thick film resistive elements for stability and tolerance.
  • Surface Mount (SMD): Designed for automated assembly, reducing manufacturing time and costs.
  • Compact Size: Saves board space in high-density circuit layouts.
  • RoHS Compliant: Meets environmental standards by restricting hazardous substances.

Benefits:

  • Space Optimization: Reduces board clutter by integrating multiple resistors into one package.
  • Assembly Efficiency: Simplifies assembly processes, lowering manufacturing costs.
  • Increased Reliability: Minimizes solder joint failures, improving long-term stability.
  • Cost-Effective: Integrated design lowers overall component and assembly expenses.
  • Improved Performance: Ensures consistency and stability in critical circuit applications.

The '330G' indicates the resistance value. '330' represents 33 x 10^0 Ohms, which is 33 Ohms. The 'G' suffix denotes a tolerance of ±2%. The thick film construction provides good temperature stability and long-term reliability. The SOMC-1603330G is suitable for pick-and-place assembly, simplifying mass production. Power dissipation capabilities are appropriate for general purpose use. Operating temperature typically ranges from -55°C to +155°C. Terminals are typically tin-plated to provide good solderability. The Vishay SOMC series offers a range of resistance values and tolerances to fit various application needs.

You May Also Be Interested in

Panasonic
RES ARRAY 4 RES 22K OHM 1206
Lowest to $0.0276
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
KOA Speer
4 ±5% 10kΩ 62.5mW ±200ppm/℃ 0402x4 Resistor Networks, Arrays RoHS
Lowest to $0.2933
Panasonic
RES ARRAY 2 RES 330 OHM 0302
Need more? Email Us
Vishay
RES ARRAY 2 RES MULT OHM 0606
Need more? Email Us
Vishay
RES NETWORK 2 RES 1K OHM 1610
Need more? Email Us
Bourns Inc.
RES ARRAY 7 RES 470 OHM 14SOIC
Lowest to $0.8732
Vishay
TDP 16PIN03 10K 0.1%ABS 0.05%RAT
Need more? Email Us
Bourns Inc.
RES ARRAY 3 RES 6.8K OHM 6SIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess