EN
  • EN
  • DE

SOMC1601-101G

Part No SOMC1601-101G
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095401-SOMC1601-101G
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SOMC1601-101G CAD Model

Description

The Vishay SOMC1601-101G is a thick film resistor network designed for surface mount applications. This component features multiple resistors integrated into a single package, providing space-saving benefits and improved performance consistency compared to using individual discrete resistors. Manufactured by Vishay Intertechnology, a leader in electronic components, the SOMC1601-101G is designed for precision and reliability in diverse electronic circuits.

Applications

  • Voltage Dividers
  • Current Limiting Resistors
  • Pull-up/Pull-down Resistors
  • Feedback Resistors in Amplifiers
  • Logic Circuits

Features

  • Surface Mount Design: Enables automated assembly, reducing manufacturing costs and improving efficiency.
  • Integrated Resistor Network: Consolidates multiple resistors into a single package, saving valuable PCB space.
  • Thick Film Technology: Provides stable resistance values and excellent long-term reliability.
  • High Precision: Offers tight resistance tolerances, ensuring accurate circuit performance.
  • RoHS Compliant: Meets environmental standards, making it suitable for global applications.

Benefits

  • Space Saving: Reduces the PCB footprint by replacing multiple discrete resistors with a single component.
  • Improved Reliability: Enhances circuit reliability through consistent resistor matching and performance.
  • Cost-Effective: Lowers assembly costs due to the reduced number of components to handle.
  • Simplified Design: Streamlines circuit design by integrating multiple resistors into one package.
  • Stable Performance: Provides consistent and reliable resistance values over a wide range of operating conditions.

The SOMC1601-101G is a 16-pin small outline molded case resistor network. The '101G' designation typically refers to a resistance value of 100 ohms with a specific tolerance code ('G' usually indicating 2% or 5%). The device is designed to operate within defined power and temperature ratings, detailed in Vishay's datasheets.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2942 $58.8400
480+ $0.2414 $115.8720
745+ $0.2339 $174.2555
1,025+ $0.2264 $232.0600
1,320+ $0.2188 $288.8160
1,770+ $0.1961 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess