EN
  • EN
  • DE

SQ4483BEEY-T1-GE3

Part No SQ4483BEEY-T1-GE3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838659-SQ4483BEEY-T1-GE3
Ultra Librarian 3D Model Ultra Librarian SQ4483BEEY-T1-GE3 CAD Model

Description

The SQ4483BEEY-T1-GE3 is a P-Channel MOSFET from Vishay. This MOSFET is designed for load switching, DC-DC conversion, and other power management applications. It features a low on-resistance, which minimizes conduction losses and improves overall efficiency. The device is available in a PowerPAK® SC-70 package, making it suitable for portable devices and other space-constrained applications.

Applications:

  • Load Switching
  • DC-DC Conversion
  • Power Management in Portable Devices
  • Battery Management Systems
  • High-Side Switching

Features:

  • Low On-Resistance: Reduces conduction losses for increased efficiency.
  • Low Gate Charge: Minimizes switching losses at high frequencies.
  • Logic Level Gate Drive: Allows direct drive from microcontrollers and other logic devices.
  • PowerPAK® SC-70 Package: Compact footprint for space-saving designs.
  • Trench MOSFET Technology: Enhances performance and efficiency.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • Increased Efficiency: Low on-resistance and gate charge minimize power losses.
  • Extended Battery Life: Higher efficiency results in longer battery runtimes in portable devices.
  • Compact Design: Small package allows for integration into space-constrained applications.
  • Simplified Drive Circuitry: Logic level gate drive simplifies the design of gate drive circuits.
  • Improved Thermal Performance: PowerPAK package provides excellent thermal characteristics.

Additional Details:

The SQ4483BEEY-T1-GE3 is characterized by a drain-source voltage (Vds) rating of -30V and a continuous drain current (Id) of up to -4.8A. The on-resistance (Rds(on)) is typically 58 mΩ at a gate-source voltage (Vgs) of -10V. This device is designed to operate over a wide temperature range, making it suitable for various environmental conditions. The PowerPAK® SC-70 package offers excellent thermal performance, enabling efficient heat dissipation. The logic-level gate drive allows for direct interfacing with microcontrollers and other logic devices without the need for additional gate drive circuitry. The device’s low gate charge contributes to faster switching speeds and reduced switching losses, further enhancing overall system efficiency. The SQ4483BEEY-T1-GE3 is commonly used in applications where both efficiency and space are critical design considerations. The RoHS compliance ensures that the device meets environmental standards.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1099 $55.4950
110+ $0.9107 $100.1770
175+ $0.8822 $154.3850
235+ $0.8538 $200.6430
305+ $0.8253 $251.7165
410+ $0.7399 $303.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess