EN
  • EN
  • DE

SQ4850EY-T1-GE3

Part No SQ4850EY-T1-GE3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838660-SQ4850EY-T1-GE3
Ultra Librarian 3D Model Ultra Librarian SQ4850EY-T1-GE3 CAD Model

Description

The SQ4850EY-T1-GE3 is an N-Channel MOSFET manufactured by Vishay. It is designed for high-efficiency power management applications, offering low on-resistance and gate charge for improved switching performance. This device is available in a PowerPAK® SC-70 package, making it suitable for space-constrained applications such as portable devices and battery-powered systems.

Applications:

  • Load Switching
  • DC-DC Conversion
  • Battery Management Systems
  • Power Management in Portable Devices
  • LED Backlighting

Features:

  • Low On-Resistance: Reduces conduction losses for higher efficiency.
  • Low Gate Charge: Minimizes switching losses at high frequencies.
  • Logic Level Gate Drive: Enables direct drive from microcontrollers and other logic devices.
  • PowerPAK® SC-70 Package: Compact size for space-saving designs.
  • Trench MOSFET Technology: Offers improved performance and efficiency.
  • RoHS Compliant: Meets environmental standards for restricted substances.

Benefits:

  • Increased Efficiency: Lower on-resistance and gate charge minimize power dissipation.
  • Extended Battery Life: Higher efficiency translates to longer battery life in portable applications.
  • Compact Design: Small footprint allows for integration into densely populated circuit boards.
  • Simplified Drive Circuitry: Logic level gate drive simplifies the gate drive requirements.
  • Improved Thermal Performance: PowerPAK package provides efficient heat dissipation.

Additional Details:

The SQ4850EY-T1-GE3 features a drain-source voltage (Vds) rating of 30V and a continuous drain current (Id) of up to 7.5A. The on-resistance (Rds(on)) is typically 13 mΩ at a gate-source voltage (Vgs) of 10V. This MOSFET is designed to operate over a wide temperature range. The PowerPAK® SC-70 package provides excellent thermal performance, allowing for efficient heat removal from the device. The logic level gate drive feature allows for direct interfacing with microcontrollers and other low-voltage logic devices, simplifying the design of the gate drive circuitry. The low gate charge contributes to faster switching speeds and reduced switching losses. The SQ4850EY-T1-GE3 is commonly used in applications where high efficiency and small size are critical design considerations. The RoHS compliance ensures that the device is environmentally friendly and meets the latest regulatory requirements.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9380 $60.9700
155+ $0.7697 $119.3035
235+ $0.7457 $175.2395
325+ $0.7216 $234.5200
415+ $0.6975 $289.4625
555+ $0.6253 $347.0415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77,778 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess