The SQD100N04-3M6L is an N-Channel MOSFET from Vishay Siliconix designed for high-efficiency power conversion and load switching applications. This MOSFET features a low on-resistance and high current capability, making it suitable for use in synchronous rectification, DC-DC converters, and motor control systems.
Applications
- Synchronous rectification
- DC-DC converters
- Motor control
- Power supplies
- Load switching
Features
- N-Channel MOSFET: Offers efficient switching and low conduction losses.
- Low On-Resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
- High Current Capability: Capable of handling large currents, suitable for high-power applications.
- Fast Switching Speed: Enables efficient operation in high-frequency circuits.
- Logic Level Compatible: Can be driven directly from logic level signals.
- RoHS Compliant: Complies with Restriction of Hazardous Substances directive.
Benefits
- High Efficiency: Low on-resistance minimizes power losses, resulting in higher efficiency.
- High Power Density: Capable of handling high currents in a small package.
- Simplified Design: Logic level compatibility simplifies gate drive circuitry.
- Reliable Performance: Robust design ensures reliable operation in demanding environments.
Additional Details
The SQD100N04-3M6L typically has a drain-source voltage (VDS) rating of 40V and a continuous drain current (ID) rating of 100A. The RDS(on) value is typically around 3.6 mΩ at a gate-source voltage of 10V. The device is often packaged in a PowerPAK SO-8 or similar surface-mount package. Refer to the Vishay datasheet for precise electrical characteristics and thermal performance details.