EN
  • EN
  • DE

SQD50N04-4M5L-GE3

Part No SQD50N04-4M5L-GE3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case TO-252
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
RoHS State Request Verification
Win Source Part Number 758672-SQD50N04-4M5L-GE3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SQD50N04-4M5L-GE3 CAD Model

Description

The SQD50N04-4M5L-GE3 is a 40V, 50A N-Channel power MOSFET from Vishay Semiconductors. It's designed for high-efficiency power switching applications, particularly in synchronous rectification, DC-DC converters, and load switching. This MOSFET utilizes Vishay's advanced technology to achieve low on-resistance (Rds(on)) and fast switching speeds, reducing power losses and improving overall system efficiency.

Applications:

  • Synchronous Rectification: Used in synchronous rectifiers to improve the efficiency of power supplies.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and power management.
  • Load Switching: Used in load switches for controlling power to various loads.
  • Motor Control: Found in motor drives for controlling the speed and torque of electric motors.
  • Battery Management Systems (BMS): Integrated into BMS for controlling charging and discharging.

Features:

  • 40V Drain-Source Voltage (V<sub>DSS): Suitable for low-voltage applications.
  • 50A Continuous Drain Current (I<sub>D): Handles high current levels.
  • Low On-Resistance (R<sub>DS(on)): Minimizes conduction losses.
  • Fast Switching Speed: Reduces switching losses.
  • TrenchFET® Power MOSFET: Utilizes Vishay's TrenchFET technology for improved performance.
  • Lead (Pb)-free and Halogen-free: Meets environmental standards.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speeds result in reduced power losses and improved efficiency.
  • Reduced Power Dissipation: Minimizes heat generation, simplifying thermal management.
  • Improved System Performance: Enhanced efficiency and switching speed improve overall system performance.
  • Simplified Design: Easy to drive and control, simplifying circuit design.
  • Environmentally Friendly: Lead (Pb)-free and Halogen-free, minimizing environmental impact.

Technical Specifications:

The SQD50N04-4M5L-GE3 has a drain-source voltage (V<sub>DSS) of 40V and a continuous drain current (I<sub>D) of 50A. The on-resistance (R<sub>DS(on)) is typically around 4.5 mΩ (milliohms) at V<sub>GS = 10V. The gate threshold voltage (V<sub>GS(th)) is typically between 1V and 3V. The total gate charge (Q<sub>g) is around 20 nC. The operating junction temperature range is -55°C to +175°C.

The package is a PowerPAK® SO-8 single package, designed for surface mount assembly. It's crucial to provide adequate heatsinking to manage the heat generated during operation at higher current levels. The gate-source voltage (V<sub>GS) should be kept within the specified limits to avoid damaging the device. The device is RoHS compliant.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess