The SQD90P04-9M4L is a P-Channel MOSFET from Vishay Siliconix, designed for high-efficiency power management applications. This MOSFET is characterized by its low on-resistance and fast switching speed, making it suitable for use in DC-DC converters, load switches, and power OR-ing circuits. Its robust design ensures reliable performance in demanding environments.
Applications:
- DC-DC Converters
- Load Switches
- Power OR-ing
- Battery Management Systems
- Power Management in Portable Devices
Features:
- -40V Drain-Source Voltage (VDS)
- -20A Continuous Drain Current (ID)
- Low On-Resistance (RDS(on) = 9mΩ at VGS = -10V)
- Fast Switching Speed
- TrenchFET® Power MOSFET Technology
- 100% Rg Tested
- Halogen-free According to IEC 61249-2-21 Definition
Benefits:
- High Efficiency: Low on-resistance minimizes conduction losses, resulting in improved power efficiency.
- Fast Switching: Reduces switching losses and allows for higher operating frequencies.
- Reliable Performance: Robust design ensures reliable operation in demanding applications.
- Simplified Design: Low gate charge simplifies gate drive requirements.
- Environmentally Friendly: Halogen-free construction.
The SQD90P04-9M4L P-Channel MOSFET is a high-performance and reliable solution for power management applications requiring high efficiency and fast switching speeds. Its low on-resistance and robust design make it suitable for a wide range of applications, including DC-DC converters and load switches.