EN
  • EN
  • DE

SQJ850EP-T1-GE3

Part No SQJ850EP-T1-GE3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1543+
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 716386-SQJ850EP-T1-GE3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SQJ850EP-T1-GE3 CAD Model

Description

The SQJ850EP-T1-GE3 is an N-Channel MOSFET from Vishay, designed for high-efficiency power conversion in a variety of applications. This MOSFET is known for its low on-resistance (RDS(on)), which minimizes power losses and improves overall system efficiency. It is available in a PowerPAK® SO-8 single package, making it suitable for space-constrained designs.

Applications:

  • Synchronous Rectification: Used in synchronous rectification circuits to improve the efficiency of power supplies.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation in various electronic devices.
  • Load Switching: Utilized for load switching applications in power management systems.
  • Motor Control: Integrated into motor control circuits for efficient power delivery.
  • Battery Management Systems: Used in battery management systems for efficient charging and discharging.

Features:

  • Low RDS(on): Minimizes conduction losses, improving efficiency.
  • PowerPAK® SO-8 Single Package: Compact design for space-saving applications.
  • High Current Capability: Supports high current flow for demanding applications.
  • Low Gate Charge: Reduces switching losses, enhancing efficiency.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Increased Efficiency: Low RDS(on) reduces power losses, improving overall system efficiency.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • High Performance: Provides reliable performance in demanding applications.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation.
  • Environmentally Friendly: RoHS compliance ensures the product is environmentally safe.

Additional Details:

The SQJ850EP-T1-GE3 MOSFET is designed to provide high efficiency and reliability in power conversion applications. Its low on-resistance minimizes conduction losses, resulting in less heat dissipation and improved overall system performance. The PowerPAK® SO-8 single package allows for efficient heat transfer and easy integration into circuit boards. This MOSFET is suitable for a wide range of applications, including synchronous rectification, DC-DC converters, and load switching. The device also features a low gate charge, which reduces switching losses and further enhances efficiency. Vishay's SQJ850EP-T1-GE3 is compliant with RoHS standards, ensuring it meets environmental requirements for electronic components.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess