EN
  • EN
  • DE
  • IT

SQJ970EP

Part No SQJ970EP
Manufacturer Vishay
Catalog Electronic Wholesale
Description Automotive Dual N-Channel 40 V (D-S) 175 °C MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1258526-SQJ970EP
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SQJ970EP CAD Model

Description

The SQJ970EP is an N-Channel 60 V MOSFET from Vishay Siliconix, designed for high-efficiency power conversion and load switching applications. This MOSFET is characterized by its low on-resistance, which minimizes conduction losses, and its fast switching speed, enhancing overall system efficiency. It is available in a PowerPAK® SO-8 package, providing a small footprint for space-constrained applications while ensuring excellent thermal performance.

Applications

  • Synchronous Rectification
  • DC-DC Conversion
  • Power Management in Portable Devices
  • Motor Control
  • Load Switching

Features

  • Low On-Resistance: Reduces conduction losses and improves efficiency.
  • Fast Switching Speed: Minimizes switching losses and enhances dynamic performance.
  • Small Footprint: PowerPAK® SO-8 package saves board space.
  • 60V Drain-Source Voltage: Suitable for a range of applications.
  • Logic Level Gate Drive: Simplified drive circuitry.

Benefits

  • Enhanced Efficiency: Low on-resistance minimizes power dissipation, leading to cooler operation and extended battery life in portable devices.
  • Compact Design: Small PowerPAK® SO-8 package allows for high-density designs.
  • Simplified Drive Circuitry: Logic-level gate drive eases interface with microcontrollers and other control circuits.
  • Reliable Performance: Robust design ensures stable operation in demanding environments.
  • Improved Thermal Performance: Efficient heat dissipation due to the PowerPAK® SO-8 package.

Additional Details

The SQJ970EP features a typical on-resistance (RDS(on)) of 4.5 mΩ at a gate-source voltage (VGS) of 10 V and a drain current (ID) of 25 A. At a VGS of 4.5 V and a drain current (ID) of 20 A, the typical RDS(on) is 6 mΩ. The gate threshold voltage typically falls between 1 V and 2.5 V. The device is designed to operate within a temperature range of -55 °C to +175 °C. Its thermal resistance from junction to ambient is typically 45 °C/W, which allows for efficient heat dissipation. The device's input capacitance is 2500 pF, and its gate charge is typically 25 nC. This MOSFET is designed to provide a reliable and efficient solution for power management in a wide variety of applications.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0996 $66.5976
13+ $9.1072 $118.3936
20+ $8.8230 $176.4600
28+ $8.5378 $239.0584
35+ $8.2536 $288.8760
47+ $7.4001 $347.8047
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess