EN
  • EN
  • DE

SQM60N20-35-GE3

Part No SQM60N20-35-GE3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description Automotive P-Channel 60 V (D-S) 175  MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1258529-SQM60N20-35-GE3
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SQM60N20-35-GE3 CAD Model

Description

The SQM60N20-35-GE3 is an N-Channel Power MOSFET from Vishay. It's designed for high-efficiency power conversion and switching applications. This MOSFET features low on-resistance and fast switching speeds, contributing to reduced power loss and improved system performance.

Applications:

  • Synchronous Rectification in DC-DC Converters: Enhancing efficiency in voltage regulation.
  • Primary-Side Switching in Power Supplies: Controlling power flow with minimal losses.
  • Motor Control Applications: Driving motors with high efficiency.
  • Battery Management Systems: Switching and controlling charging/discharging processes.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, leading to higher efficiency.
  • Fast Switching Speed: Reduces switching losses for improved high-frequency performance.
  • TrenchFET® Power MOSFET Technology: Delivers high power density and efficiency.
  • Lead (Pb)-Free and RoHS Compliant: Meets environmental regulations.
  • Avalanche Rated: Provides robustness against voltage transients.

Benefits:

  • Improved Efficiency: Low RDS(on) significantly reduces power dissipation.
  • Reduced Heat Generation: Lower power loss translates to less heat, simplifying thermal management.
  • Enhanced System Performance: Fast switching speed contributes to better performance in high-frequency applications.
  • Environmentally Friendly: Compliant with RoHS standards.

The SQM60N20-35-GE3 is typically available in a surface-mount package, such as a PowerPAK®. It is designed for applications requiring high power density and efficient operation. Always consult the Vishay datasheet for comprehensive specifications, application notes, and thermal management guidelines to ensure optimal performance and reliability in your specific design.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3821 $51.6747
17+ $6.0572 $102.9724
26+ $5.8679 $152.5654
36+ $5.6786 $204.4296
46+ $5.4893 $252.5078
61+ $4.9214 $300.2054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 204 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess