The SQM85N10-10-GE3 is an N-Channel Power MOSFET manufactured by Vishay. This MOSFET is designed for high-efficiency switching applications, offering low on-resistance and fast switching speeds.
Applications:
- Synchronous Rectification: Improving efficiency in DC-DC converters.
- DC-DC Converters: Used in voltage regulation and power management circuits.
- Motor Control: Controlling the speed and torque of electric motors.
- Power Inverters: Converting DC power to AC power for various applications.
- Load Switching: Switching power to various loads efficiently.
Features:
- Low On-Resistance (RDS(on)): Minimizes conduction losses.
- Fast Switching Speed: Reduces switching losses.
- High Avalanche Energy: Enhances ruggedness and reliability.
- Lead-Free and RoHS Compliant: Meets environmental standards.
- TrenchFET® Power MOSFET: Provides excellent gate charge and switching performance.
- Optimized for High Frequency Applications: Designed for efficient operation at high frequencies.
Benefits:
- Increased Efficiency: Reduces power consumption and heat generation.
- Improved Thermal Performance: Allows for higher power density.
- Enhanced Reliability: Ensures stable and long-lasting operation.
- Simplified Design: Easier to implement in various circuits.
- Environmentally Friendly: Complies with RoHS standards.
Additional Details:
The SQM85N10-10-GE3 has a drain-source voltage (VDS) rating, gate-source voltage (VGS) rating, and continuous drain current (ID) rating. Refer to the Vishay datasheet for precise specifications, including the RDS(on) value at different VGS levels, gate charge (Qg), and thermal resistance (Rth). The datasheet also provides information on the device's package type (e.g., PowerPAK® SO-8) and recommended soldering conditions. This MOSFET is suitable for surface mount applications and requires proper heat sinking to manage thermal dissipation at high power levels.