The SQR50N04-3M8 is an N-Channel Power MOSFET from Vishay Semiconductors, designed for efficient power switching applications. This device is characterized by its low on-resistance and fast switching speeds, making it well-suited for use in DC-DC converters, motor control, and other power management systems.
Applications:
- DC-DC Converters
- Motor Control
- Synchronous Rectification
- Load Switching
- Power Management Systems
Features:
- Low On-Resistance (RDS(on))
- Low Gate Charge (Qg)
- Fast Switching Speed
- 100% Rg Tested
- Compliant to RoHS Directive 2011/65/EU
- Halogen-free according to IEC 61249-2-21 definition
Benefits:
- Improved Energy Efficiency
- Reduced Power Losses
- Enhanced System Reliability
- Simplified Thermal Management
- Environmentally Friendly
Additional Details:
The SQR50N04-3M8 is typically packaged in a DPAK (TO-252) package, suitable for surface mounting. It boasts a drain-source voltage (VDS) rating of 40V and a continuous drain current (ID) rating that depends on the specific operating temperature. Its low on-resistance minimizes conduction losses and improves overall efficiency. The datasheet provides comprehensive details on electrical characteristics, including gate threshold voltage, input capacitance, and output capacitance, which are crucial for optimizing circuit performance. This MOSFET is designed to provide reliable and efficient power switching in a variety of applications.