EN
  • EN
  • DE

SS5P6-M3

Part No SS5P6-M3
Manufacturer Vishay
Catalog Electronic Wholesale
Description High Current Density Surface Mount Schottky Barrier Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1259110-SS5P6-M3
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SS5P6-M3 CAD Model

Description

The SS5P6-M3 is a surface-mount Schottky barrier rectifier manufactured by Vishay. This diode is engineered for applications that demand efficient rectification with minimal power loss. Its key attributes include a low forward voltage drop and fast switching speed, making it suitable for use in diverse power management and protection circuits.

Applications

  • DC-DC Converters: Utilized as a rectifier to improve the efficiency of DC-DC voltage conversion.
  • Reverse Polarity Protection: Offers protection against damage from reverse voltage connections.
  • Freewheeling Diode: Acts as a freewheeling diode to minimize voltage spikes in inductive circuits.
  • High-Frequency Rectification: Applied in high-frequency rectification scenarios where swift switching is necessary.
  • LED Lighting: Employed in LED lighting systems to rectify and stabilize power supplies.

Features

  • Low Forward Voltage Drop: Reduces power dissipation and enhances efficiency.
  • Fast Switching Speed: Allows for efficient operation in high-frequency circuits.
  • Surface Mount Package (SMB): Facilitates streamlined PCB assembly and compact designs.
  • High Surge Current Capability: Withstands transient voltage spikes, ensuring robust performance.
  • RoHS Compliant: Adheres to environmental regulations, reducing hazardous substance content.

Benefits

  • Enhanced Efficiency: Low forward voltage drop minimizes energy loss, resulting in increased efficiency.
  • Robust Circuit Protection: Protects against reverse polarity and voltage spikes, improving reliability.
  • Compact Design: Surface mount package enables smaller and more compact circuit layouts.
  • Reliable Performance: Fast switching speed and surge current capability ensure dependable operation.
  • Environmentally Responsible: RoHS compliance ensures adherence to environmental standards.

Additional Details

The SS5P6-M3 boasts a maximum repetitive peak reverse voltage of 60V and a maximum average forward rectified current of 5A. Typically, its forward voltage drop is around 0.6V at 5A, showcasing its efficiency. It is available in a DO-214AA (SMB) surface mount package. This Schottky barrier rectifier is optimized for applications where efficient rectification and robust protection are paramount. The combination of low forward voltage drop, fast switching speed, and durable construction makes it a valuable component for designs focused on power management and protection. Furthermore, its RoHS compliance confirms its adherence to environmental requirements, aligning with modern design principles.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess