EN
  • EN
  • DE

SSA34-E3/11

Part No SSA34-E3/11
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 192828-SSA34-E3/11
Popularity Low
Supply and Demand Status Balance
Application Field Used in Power Management, Automotive, Commercial, Industrial
Ultra Librarian 3D Model Ultra Librarian SSA34-E3/11 CAD Model

Description

The SSA34-E3/11 is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. TVS diodes are designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). This particular diode comes in an SMB (DO-214AA) package and is commonly used in a variety of applications to enhance the reliability and longevity of electronic devices.

Applications:

  • Data Lines Protection: Protects data lines in communication equipment from transient voltages.
  • I/O Interfaces: Safeguards I/O ports in microcontrollers and other electronic devices.
  • Power Supply Protection: Prevents damage to power supplies caused by voltage surges.
  • Automotive Electronics: Used in automotive systems to protect against voltage transients.
  • Industrial Equipment: Protects industrial control systems from voltage spikes.

Features:

  • TVS Diode: Designed for transient voltage suppression.
  • Reverse Stand-Off Voltage: 34V Reverse Standoff Voltage.
  • Peak Pulse Power: Typically rated for a peak pulse power dissipation, consult datasheet for specific value.
  • Package Type: SMB (DO-214AA) package.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive components.
  • Low Clamping Voltage: Limits the voltage across protected components.

Benefits:

  • Protection from Transients: Safeguards electronic circuits from damaging voltage spikes.
  • Enhanced Reliability: Increases the lifespan of electronic devices.
  • Fast Response: Quickly reacts to transient events.
  • Easy to Implement: Simple to incorporate into circuit designs.
  • Compact Size: The SMB package allows for space-saving designs.

Additional Details:

The SSA34-E3/11 is designed to be placed in parallel with the circuit being protected. During normal operation, the TVS diode remains in a high-impedance state. When a transient voltage occurs, the diode quickly becomes conductive, clamping the voltage to a safe level and diverting the excess current away from the protected components. It’s crucial to select a TVS diode with a reverse stand-off voltage that is slightly higher than the normal operating voltage of the circuit to prevent the diode from conducting during normal operation. The datasheet provides detailed information on the diode’s electrical characteristics, surge handling capabilities, and recommended mounting practices. This TVS diode enhances the robustness and reliability of electronic systems by providing effective protection against voltage transients.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess