EN
  • EN
  • DE

SST111-T1

Part No SST111-T1
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 341755-SST111-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST111-T1 CAD Model

Description

The SST111-T1 is a P-Channel JFET (Junction Field Effect Transistor) manufactured by Vishay. It is engineered for low-noise amplification and switching tasks. The JFET boasts a high input impedance coupled with a low input capacitance, rendering it apt for amplifying weak signals with minimal noise introduction.

Applications:

  • Audio Preamplifiers: Integrated within audio circuitry to amplify diminutive signals while curbing extraneous noise.
  • Instrumentation Amplifiers: Deployed in precision measurement apparatus for signal modulation.
  • Analog Switches: Employed as an analog switch across a gamut of electronic circuits.
  • Mixers: Leveraged in mixer configurations for frequency transmutation.
  • Current Sources: Assimilated into current source designs to underpin consistent current governance.

Features:

  • Low Noise: Deliberately crafted for scant noise infusion, ensuring unimpaired signal rectitude.
  • High Input Impedance: Curtails load on the signal origin.
  • Low Input Capacitance: Facilitates elevated-frequency performance and truncates signal diminution.
  • P-Channel: Operates employing a negative gate-source voltage.
  • Surface Mount: Packaged for surface mounting to streamline PCB configuration.
  • RoHS Compliant: Aligned with Restriction of Hazardous Substances guidelines, guaranteeing ecological probity.

Benefits:

  • Augmented Signal Fidelity: The meager noise attributes ensure a lucid and impeccable amplified signal.
  • Streamlined Circuit Blueprint: High input impedance optimizes interface circuit planning.
  • Enhanced High-Frequency Efficacy: Diminutive input capacitance galvanizes signal management at heightened frequencies.
  • Compact Configuration: Surface mount packaging aids denser PCB schemes, conserving terrain.
  • Ecological Conformity: RoHS adherence substantiates obedience to environmental edicts.

Additional Details:

The SST111-T1 typically exhibits a gate-source cutoff voltage (VGS(off)) spanning from -0.5 to -6 V. The maximum drain current (IDSS) ranges from 2 to 10 mA. It resides within a diminutive SOT-23 surface mount package. The operational temperature ambit stretches from -55°C to +150°C. Its definitive parameters render it suitable for applications mandating heightened sensitivity and curtailed signal aberration.

Imperative Reminder: Scrutinize the Vishay datasheet for extensive electrical metrics, application briefings, and endorsed operational stipulations to assure peak performance and unwavering reliability in your bespoke application.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess