EN
  • EN
  • DE

SST3972-T1

Part No SST3972-T1
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 342174-SST3972-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST3972-T1 CAD Model

Description

The SST3972-T1 is a P-Channel enhancement mode MOSFET from Vishay. It's designed for small signal switching applications where low on-resistance and fast switching speeds are required. This MOSFET is commonly used in portable devices, load switching, and DC-DC converters.

Applications

  • Load Switching: Used in battery-powered devices to control power to various circuits.
  • DC-DC Converters: Employed in step-up or step-down converters to efficiently regulate voltage levels.
  • Power Management Circuits: Incorporated into power management systems for controlling power distribution.
  • Portable Devices: Suitable for use in smartphones, tablets, and other battery-operated electronics.
  • Analog Switches: Can be configured as an analog switch due to its low on-resistance.

Features

  • P-Channel MOSFET: Uses a P-channel configuration for switching negative voltages or sinking current.
  • Enhancement Mode: Requires a gate-source voltage to turn the device on.
  • Low On-Resistance: Minimizes power dissipation and voltage drop during conduction.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching applications.
  • Small Signal: Designed for low power applications where current levels are relatively small.

Benefits

  • Increased Efficiency: Low on-resistance contributes to higher efficiency in power conversion circuits.
  • Reduced Power Dissipation: Minimizes heat generation and improves overall system reliability.
  • Compact Design: Allows for smaller and more portable electronic devices.
  • Extended Battery Life: Efficient power management extends battery life in portable applications.
  • Simplified Circuit Design: Easy to integrate into various electronic circuits.

Additional Details

The SST3972-T1 typically comes in a SOT-23 package. It is RoHS-compliant, indicating that it does not contain hazardous substances. The gate-source voltage (VGS) is typically rated for a maximum of ±20V, and the drain current (ID) can handle several amps. The device's specific electrical characteristics, such as threshold voltage and on-resistance, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $135.3384
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess