EN
  • EN
  • DE

SUD17N25-165

Part No SUD17N25-165
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel 250-V (D-S) 175C MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1262449-SUD17N25-165
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SUD17N25-165 CAD Model

Description

The SUD17N25-165 is an N-Channel Power MOSFET manufactured by Vishay Semiconductors. This MOSFET is designed for high-efficiency power switching applications, offering a combination of low on-resistance and fast switching speeds. The '-165' likely refers to the RDS(on) rating.

Applications:

  • Synchronous Rectification: In DC-DC converters, replacing diodes for improved efficiency.
  • Power Inverters: Converting DC power to AC power for applications such as solar inverters and uninterruptible power supplies (UPS).
  • Motor Drives: Controlling the speed and torque of electric motors.
  • Solid-State Relays: Replacing electromechanical relays for faster switching and longer life.
  • High-Frequency Switching Power Supplies: Providing efficient power conversion in telecommunications and data center equipment.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, leading to higher efficiency and reduced heat dissipation.
  • Fast Switching Speed: Enables efficient operation at high frequencies, reducing switching losses.
  • Low Gate Charge (Qg): Reduces the drive power required to switch the MOSFET, improving overall efficiency.
  • Avalanche Rated: Provides robustness against voltage spikes and transients.
  • Temperature Rating: Specified for reliable operation over a wide range of temperatures.
  • Lead-Free and RoHS Compliant: Meets environmental regulations.

Benefits:

  • Increased Efficiency: Lower conduction and switching losses result in higher overall efficiency for the application.
  • Reduced Heat Dissipation: Lower on-resistance minimizes heat generation, simplifying thermal management.
  • Improved Reliability: Robust design and avalanche rating provide increased reliability in demanding applications.
  • Simplified Design: Easier integration into power electronic circuits due to well-defined characteristics.
  • Environmentally Friendly: Compliance with environmental regulations.

Additional Details:

The SUD17N25-165 is typically supplied in a surface-mount package such as a DPAK or TO-252. Key specifications include the drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), pulsed drain current (IDM), and on-resistance (RDS(on)). Designers should consult the manufacturer's datasheet for detailed electrical characteristics, thermal performance data, safe operating area curves, and package dimensions. The low RDS(on) value is a crucial parameter for minimizing conduction losses in high-current applications. The avalanche rating ensures that the MOSFET can withstand transient voltage spikes without damage.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess