EN
  • EN
  • DE
  • IT

SUD50N03-06AP

Part No SUD50N03-06AP
Manufacturer Vishay
Catalog Electronic Wholesale
Description N-Channel 30-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1262480-SUD50N03-06AP
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SUD50N03-06AP CAD Model

Description

The SUD50N03-06AP is an N-Channel power MOSFET from Vishay Siliconix. It is designed for high-efficiency power switching applications requiring low on-resistance and fast switching speeds.

Applications:

  • Synchronous Rectification
  • DC-DC Converters
  • OR-ing MOSFETs
  • Load Switching
  • Battery Protection

Features:

  • Low RDS(on) for reduced conduction losses
  • Fast switching speed for improved efficiency
  • Low gate charge for reduced drive power
  • TrenchFET® Power MOSFET technology
  • 100% Rg tested

Benefits:

  • High efficiency in power conversion
  • Minimized power dissipation
  • Simplified gate drive requirements
  • Improved system reliability
  • Optimized for high-frequency operation

Detailed Specifications:

The SUD50N03-06AP typically features a drain-source voltage (VDS) of 30V. The continuous drain current (ID) depends on the package and operating temperature. The gate-source voltage (VGS) is typically rated at ±20V. The RDS(on) is a crucial parameter, usually specified at a particular VGS (e.g., 4.5V) and ID. Consult the Vishay Siliconix datasheet for precise values concerning drain current, on-resistance, gate charge, and thermal resistance. Package options commonly include PowerPAK® SO-8 or similar surface-mount packages. This MOSFET utilizes Vishay's TrenchFET® technology to achieve low on-resistance and fast switching performance. The device is 100% Rg tested to ensure gate resistance stability and performance.

This MOSFET is optimized for minimizing power losses and enhancing system performance in a wide range of power management applications. Effective thermal management is crucial for ensuring optimal performance and long-term reliability.

You May Also Be Interested in

Rohm Semiconductor
Lowest to $2.4462
Vishay
Need more? Email Us
Microchip Technology
8-bit Microcontroller with 4/8/16/32K Bytes In-System Programmable Flash | IC MCU 8BIT 32KB FLASH 32TQFP
Lowest to $2.8512
SII Semiconductor Corporation
Lowest to $0.7529
KOA Speer
RESISTOR
Need more? Email Us
Samsung
Lowest to $6.8652
Texas Instruments
Lowest to $14.4776
OSRAM Opto Semiconductors Inc.
Automotive Interior Lighting
Lowest to $0.1888
Silicon Labs
DGTL ISO 5KV 2CH GEN PURP 16SOIC
Lowest to $4.2273

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4390 $65.7560
10+ $13.4884 $134.8840
15+ $13.0667 $196.0005
21+ $12.6449 $265.5429
27+ $12.2246 $330.0642
36+ $10.9594 $394.5384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess