EN
  • EN
  • DE

SUD50N03-10-E3

Part No SUD50N03-10-E3
Manufacturer Vishay
Catalog FETs - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194941-SUD50N03-10-E3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SUD50N03-10-E3 CAD Model

Description

The SUD50N03-10-E3 is an N-Channel MOSFET from Vishay Siliconix, designed for use in a variety of power switching applications. This MOSFET is known for its low on-resistance and efficient performance, making it suitable for demanding electronic circuits. The device incorporates advanced trench technology to optimize its electrical characteristics and enhance its reliability.

Applications:

  • Synchronous Rectification in AC/DC and DC/DC converters
  • DC Motor Control systems
  • Load Switching applications
  • Power Tool electronics
  • Battery Management Systems in portable devices

Features:

  • Low On-Resistance (Rds(on)): Minimizes conduction losses, improving overall efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and improves switching speed.
  • Trench MOSFET Technology: Enhances performance and efficiency.
  • 100% Rg Tested: Ensures consistent performance and reliability.
  • RoHS Compliant: Complies with RoHS directive for environmental protection.

Benefits:

  • Increased Efficiency: Lower Rds(on) and Qg contribute to higher system efficiency, reducing power consumption and heat generation.
  • Improved Thermal Performance: Efficient power transfer minimizes heat dissipation, enhancing reliability and lifespan.
  • Simplified Design: Easy integration into various power management circuits due to its robust characteristics.
  • Enhanced Reliability: 100% Rg tested ensures consistent performance, reducing the risk of failures.
  • Environmentally Responsible: RoHS compliance demonstrates commitment to environmental standards.

Additional Details:

The SUD50N03-10-E3 features a drain-source voltage (Vds) of 30V and a continuous drain current (Id) designed to handle substantial amperage, making it suitable for medium to high power applications. The device is typically available in a PowerPAK SO-8 package, which provides a compact size and excellent thermal characteristics. Its low gate charge and gate resistance contribute to fast switching speeds, reducing switching losses. The maximum power dissipation is application-dependent, but the device is designed to handle significant power levels with appropriate thermal management. This MOSFET is commonly used in applications where efficiency and power density are critical design considerations. The E3 suffix indicates that the product is lead (Pb)-free and compliant with environmental standards.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
STMicroelectronics
DISCRETE
Lowest to $27.8572
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9679 $58.0740
150+ $0.7946 $119.1900
225+ $0.7704 $173.3400
315+ $0.7450 $234.6750
405+ $0.7207 $291.8835
540+ $0.6456 $348.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess