EN
  • EN
  • DE

SUM110N05-06L-E3

Part No SUM110N05-06L-E3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 110A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Cut Reel
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 110A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 100nC @ 10V
Max Input Capacitance 3300pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.7W (Ta), 158W (Tc)
Maximum Rds On at Id,Vgs 6 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 132120-SUM110N05-06L-E3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SUM110N05-06L-E3 CAD Model

Description

The SUM110N05-06L-E3 is an N-Channel power MOSFET from Vishay, meticulously designed for high-efficiency switching applications. It boasts a remarkably low on-resistance and gate charge, leading to minimized power dissipation and enhanced system performance. This MOSFET is compliant with RoHS standards and is halogen-free, aligning with contemporary environmental considerations.

Applications

  • Synchronous Rectification: Optimizes efficiency in DC-DC converters.
  • Power Supplies: Well-suited for use in power supplies for servers, telecom equipment, and industrial systems.
  • Motor Control: Can be implemented in diverse motor control circuits.
  • Load Switching: Designed for applications necessitating efficient and dependable load switching.

Features

  • N-Channel MOSFET: Provides efficient and rapid switching capabilities.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, thereby enhancing efficiency. Specifically, RDS(on) = 0.6 mΩ (typical) at VGS = 10V.
  • Low Gate Charge (Qg): Reduces switching losses and contributes to improved overall efficiency.
  • Avalanche Rated: Offers robust protection against voltage spikes.
  • RoHS Compliant: Adheres to environmental regulations concerning hazardous substances.
  • Halogen-Free: Further promotes environmental friendliness.

Benefits

  • Exceptional Efficiency: Reduced power losses attributed to low on-resistance and gate charge.
  • Superior Thermal Performance: Facilitates higher power density in various applications.
  • Reliable Operation: Avalanche rating guarantees robustness against voltage transients.
  • Environmentally Conscious: RoHS compliance and halogen-free construction.
  • Simplified Design: Fast switching characteristics streamline circuit design.

Technical Specifications

The SUM110N05-06L-E3 features a drain-source voltage (VDS) of 50V and a continuous drain current (ID) of up to 110A (dependent on case temperature). Its gate-source voltage (VGS) is rated at ±20V. The device is available in a PowerPAK® SO-8 package, which ensures effective heat dissipation. The operating junction temperature extends from -55°C to +175°C. The typical input capacitance is approximately 7000 pF, and the rise time is roughly 10 ns. The total gate charge is around 70 nC. This MOSFET is optimized for minimizing both switching losses and on-state resistance. The thermal resistance, junction-to-case, is typically around 0.5 °C/W, which allows for efficient heat transfer from the die to the surrounding environment when properly heatsinked.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1365 $64.2285
20+ $5.8556 $117.1120
31+ $5.6727 $175.8537
43+ $5.4897 $236.0571
55+ $5.3067 $291.8685
73+ $4.7577 $347.3121
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess