The SUM90N06-4M4P is a 60V, 90A N-Channel Power MOSFET from Vishay Siliconix, designed for high-efficiency power switching applications. This MOSFET is optimized for use in synchronous rectification, DC-DC converters, and motor control circuits where low on-resistance and fast switching speeds are essential.
Applications:
- Synchronous Rectification: Used in power supplies to improve efficiency by replacing diodes with MOSFETs.
- DC-DC Converters: Employed in step-down and step-up converters for voltage regulation.
- Motor Control: Suitable for motor drives in appliances, power tools, and automotive systems.
- Battery Management Systems (BMS): Used in battery charging and discharging circuits.
Features:
- Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
- High Current Capability: Handles high current loads with low power dissipation.
- Fast Switching Speed: Enables high-frequency operation, reducing switching losses.
- Avalanche Rated: Offers robustness against voltage transients and surges.
- Lead (Pb)-free and RoHS Compliant: Meets environmental standards for lead-free products.
Benefits:
- Increased Efficiency: Reduces power losses, leading to energy savings.
- Improved Thermal Performance: Minimizes heat generation, enhancing reliability.
- Simplified Design: Simplifies circuit design with optimized switching characteristics.
- Enhanced System Performance: Provides high-performance power switching in various applications.
Additional Details:
The SUM90N06-4M4P MOSFET features a gate-source voltage rating of ±20V and a continuous drain current of 90A. The typical on-resistance is very low, contributing to its high efficiency. It is available in a PowerPAK® SO-8 package, which provides excellent thermal performance. Vishay provides detailed datasheets, application notes, and simulation models to support the integration of the SUM90N06-4M4P into various power electronic systems. This MOSFET is designed to operate over a wide temperature range and provides stable performance under varying environmental conditions.