EN
  • EN
  • DE

SUP60N06-18-E3

Part No SUP60N06-18-E3
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839209-SUP60N06-18-E3
Ultra Librarian 3D Model Ultra Librarian SUP60N06-18-E3 CAD Model

Description

The SUP60N06-18-E3 is an N-Channel MOSFET manufactured by Vishay Siliconix, designed for high-efficiency switching applications. This MOSFET is characterized by its low on-resistance and fast switching speed, minimizing power losses and enhancing overall system performance. The -E3 suffix indicates that the device is RoHS compliant, meaning it is lead-free and meets environmental standards.

Applications

  • Synchronous Rectification in AC-DC and DC-DC converters
  • Motor Control
  • Power Inverters
  • Load Switching
  • Battery Management Systems (BMS)

Features

  • N-Channel MOSFET
  • Low On-Resistance (RDS(on))
  • Fast Switching Speed
  • RoHS Compliant (-E3 Suffix)

Benefits

  • Improved Efficiency: Low on-resistance minimizes conduction losses, leading to higher efficiency and reduced heat generation.
  • Faster Operation: Enables operation at higher frequencies, resulting in smaller and more cost-effective power supply designs.
  • Enhanced Reliability: Robust design ensures stable performance in demanding conditions.
  • Environmentally Friendly: RoHS compliance indicates the device is free of hazardous substances, supporting environmentally conscious designs.

Specifications

The SUP60N06-18-E3 features a drain-source voltage (VDS) of 60V and a continuous drain current (ID) of 60A. Its typical on-resistance (RDS(on)) is 18 mΩ at a gate-source voltage (VGS) of 10V. The gate threshold voltage (VGS(th)) is typically between 2-4V. This MOSFET is commonly packaged in a TO-252 (DPAK) package to facilitate effective heat dissipation. It operates within a temperature range of -55°C to +175°C, ensuring reliable performance under various operating conditions. The device is designed for surface mount technology (SMT), allowing for automated assembly and high-density board layouts.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9404 $58.2120
75+ $1.5927 $119.4525
115+ $1.5431 $177.4565
155+ $1.4934 $231.4770
200+ $1.4438 $288.7600
270+ $1.2936 $349.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess