EN
  • EN
  • DE

SUP90N06-5M0P

Part No SUP90N06-5M0P
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel 60-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1262594-SUP90N06-5M0P
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUP90N06-5M0P CAD Model

Description

The SUP90N06-5M0P is an N-Channel power MOSFET from Vishay. This MOSFET is designed to offer a good balance of low on-resistance and gate charge for efficient power switching in various applications.

Applications:

  • Synchronous Rectification
  • DC-DC Converters
  • Power Management
  • Motor Control

Features:

  • N-Channel MOSFET
  • Low On-Resistance: RDS(on) = 5 mΩ (typical) at VGS = 10V
  • Low Gate Charge
  • 100% UIS Tested
  • Halogen-Free According to IEC 61249-2-21

Benefits:

  • High efficiency in power conversion applications due to its very low on-resistance.
  • Reduced switching losses due to low gate charge.
  • Robustness and reliability, as indicated by the 100% UIS (Unclamped Inductive Switching) testing.
  • Environmentally friendly due to its halogen-free construction.

Detailed Specifications:

  • Drain-Source Voltage (VDSS): 60V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): 90A (limited by package)
  • Pulsed Drain Current (IDM): 300A
  • Single Pulse Avalanche Energy (EAS): 140 mJ
  • Operating and Storage Temperature Range: -55 to +175 °C
  • Maximum Power Dissipation (PD): 167W

The SUP90N06-5M0P is optimized for high-efficiency power switching. Its extremely low on-resistance minimizes conduction losses, while the low gate charge reduces switching losses. The 100% UIS testing provides a high level of confidence in its ability to withstand transient conditions. This MOSFET is commonly used in synchronous rectification and other demanding power management applications. The device is available in a surface mount package.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5574 $60.4758
40+ $2.9198 $116.7920
62+ $2.8286 $175.3732
85+ $2.7374 $232.6790
110+ $2.6461 $291.0710
147+ $2.3724 $348.7428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,030 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess