EN
  • EN
  • DE

SUP90N08-06

Part No SUP90N08-06
Manufacturer Vishay
Catalog FETs - Single
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194983-SUP90N08-06
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SUP90N08-06 CAD Model

Description

The SUP90N08-06 is an N-Channel power MOSFET from Vishay Siliconix, designed for high-efficiency switching applications. It is characterized by its very low on-resistance and fast switching speeds, making it well-suited for synchronous rectification in DC-DC converters, power supplies, and motor control circuits.

Applications:

  • Synchronous Rectification: Replacing diodes in DC-DC converters to improve efficiency.
  • DC-DC Conversion: Power regulation in various electronic devices and systems.
  • Power Supplies: Used in switching power supplies for enhanced efficiency.
  • Motor Control: Efficient control of electric motors.
  • Load Switching: Controlling power distribution to different loads.

Features:

  • N-Channel MOSFET: Provides efficient and fast switching capabilities.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Reduces switching losses and allows for higher frequency operation.
  • High Current Capability: Supports high current loads.
  • Avalanche Rated: Robust against voltage transients.
  • TrenchFET® Power MOSFET Technology: Offers high power density and efficiency.
  • Lead (Pb)-free and RoHS Compliant: Meets environmental standards.

Benefits:

  • Increased Efficiency: Low RDS(on) reduces power dissipation, leading to higher system efficiency.
  • Reduced Switching Losses: Fast switching speed minimizes energy loss during switching transitions.
  • Improved Reliability: Avalanche rating ensures robustness in demanding conditions.
  • Simplified Design: Can be driven by standard gate drive circuits.
  • Environmentally Friendly: RoHS compliant, reducing environmental impact.

Additional Details:

The SUP90N08-06 features a drain-source voltage (VDS) rating of 80V and a continuous drain current (ID) rating of 90A, depending on operating conditions and thermal management. Its very low on-resistance (RDS(on)) minimizes power loss during conduction. The device typically comes in a TO-220 or similar package, allowing for efficient heat dissipation. The gate threshold voltage is designed for compatibility with standard gate drive circuits. This MOSFET is well-suited for high-efficiency power conversion applications where low losses and robust performance are critical. The fast switching speed contributes to reduced switching losses and improved overall efficiency.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess