EN
  • EN
  • DE

T55A107M6R3C0200

Part No T55A107M6R3C0200
Manufacturer Vishay
Catalog Tantalum - Polymer Capacitors
Description CAP TANT POLY 100UF 6.3V 1206 / 100 µF Molded Tantalum Polymer Capacitor 6.3 V 1206 (3216 Metric) 200mOhm @ 100kHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Tantalum - Polymer Capacitors
Mfr Vishay Sprague
Series vPolyTan™ T55
Package Tape & Reel
Product Status Active
Capacitance 100 µF
Tolerance ±20%
Voltage - Rated 6.3 V
Type Molded
ESR (Equivalent Series Resistance) 200mOhm @ 100kHz
Temperature Range - Operating -55°C ~ 105°C
Lifetime @ Temp. -
Mounting Type Surface Mount
Package / Case 1206 (3216 Metric)
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.071" (1.80mm)
Lead Spacing -
Manufacturer Size Code A
Ratings -
Features General Purpose
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8532.21.0050
Win Source Part Number 1359901-T55A107M6R3C0200
Ultra Librarian 3D Model Ultra Librarian T55A107M6R3C0200 CAD Model

Description

The 1359901-T55A107M6R3C0200 is a tantalum polymer capacitor from Vishay Sprague's vPolyTan™ T55 series. It is a molded capacitor with a capacitance of 100 μF and a voltage rating of 6.3V.

  • Capacitance: 100 μF
  • Voltage Rating: 6.3V
  • Tolerance: ±20%
  • ESR (Equivalent Series Resistance): 200mOhm @ 100kHz
  • Application: General-Purpose
  • Mounting Type: Surface Mountable
  • Package Size: 1206 (3216 Metric)
  • Dimensions: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Seated Height: 0.071" (1.80mm)
  • Operating Temperature: -55°C to 105°C
  • REACH: Affected
  • Product Status: Active

You May Also Be Interested in

Kemet
CAP TANTALUM 68UF 16V 2917
Lowest to $0.8408
Kemet
Polymer Tantalum Capacitors 150UF 6.3V 3528
Lowest to $0.3234
AVX Corporation
Polymer Tantalum Capacitors 10UF 6.3V 1206
Lowest to $0.2813
Panasonic
Polymer Tantalum Capacitors 220UF 2.5V 1206
Lowest to $1.0095
AVX Corporation
Polymer Tantalum Capacitors 47UF 6.3V 1210
Lowest to $0.5204
Panasonic
Polymer Tantalum Capacitors 100UF 6.3V 1411
Lowest to $0.8065
Panasonic
Polymer Tantalum Capacitors 15UF 12.5V 1411
Lowest to $0.6622
AVX Corporation
Polymer Tantalum Capacitors 47UF 6.3V 1210
Lowest to $0.3174
Panasonic
Polymer Tantalum Capacitors 680UF 2.5V 2917
Lowest to $0.4973

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6175 $56.6125
80+ $1.3272 $106.1760
120+ $1.2857 $154.2840
165+ $1.2442 $205.2930
210+ $1.2028 $252.5880
280+ $1.0784 $301.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess