EN
  • EN
  • DE
  • IT

T93YB103KT20

Part No T93YB103KT20
Manufacturer Vishay
Catalog Potentiometers, Variable Resistors
Description TRIMMER 10K OHM 0.5W PC PIN TOP  /  10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21.0 Turn Top Adjustment
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers, Variable Resistors>Trimmer Potentiometers
Mfr Vishay Sfernice
Series T93
Package Tube
Resistance 10 kOhms
Power (Watts) 0.5W, 1/2W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 21
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting Type Through Hole
Termination Style PC Pins
Dimension Rectangular - 0.382" x 0.197" Face (9.70mm x 5.00mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.8050
Other Names T93YB-10K
Standard Package 50
Win Source Part Number 1229472-T93YB103KT20
Ultra Librarian 3D Model Ultra Librarian T93YB103KT20 CAD Model

Description

The Vishay Sfernice T93YB-10K is a 10 kOhms trimmer potentiometer with a tolerance of ±10% and a temperature coefficient of ±100ppm/°C. It has a power of 0.5W, 1/2W and 21 number of turns. The adjustment type is top adjustment and the resistive material is cermet. The mounting type is through hole and the dimension is rectangular - 0.382" x 0.197" Face (9.70mm x 5.00mm). The product is an alternative part (cross-reference) with the Win Source Part Number 1229472-T93YB103KT20 and belongs to the Potentiometers, Variable Resistors>Trimmer Potentiometers category.

You May Also Be Interested in

Murata Electronics North America
Res Carbon Film Trimmer 22K Ohm 30% 1/10W 1(Elec)/1(Mech)Turn (2.1 X 2.7 X 2mm) J-Hook SMD T/R
Lowest to $0.3506
Murata Electronics North America
Trimmer Potentiometers 6.8Kohms Open 3mm Carbon
Need more? Email Us
Bi technologies
TRIMMER 20K OHM 0.25W GW SIDE
Lowest to $3.6654
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
±25% ±250ppm/℃ 150mW 1kΩ SMD Trimmer Potentiometers RoHS
Lowest to $0.0591
Vishay
TRIMMER 20K OHM 0.5W PC PIN SIDE
Need more? Email Us
ALPS Electric
Rotary Position Sensor 5V 1MCycles 3-Pin Tray
Lowest to $1.8278
Vishay
TRIMMER 500 OHM 0.5W PC PIN TOP
Need more? Email Us
Nidec Copal Electronics
TRIMMER 100K OHM 0.25W GW TOP
Need more? Email Us
Bourns Inc.
Res Cermet Trimmer 5K Ohm 10% 1/4W 12(Elec)Turn 1.78mm (6.35 X 4.32 X 7.37mm) Pin Thru-Hole Tube
Lowest to $2.9994

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5667 $51.3340
48+ $2.1060 $101.0880
74+ $2.0402 $150.9748
102+ $1.9744 $201.3888
131+ $1.9086 $250.0266
176+ $1.7111 $301.1536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess