EN
  • EN
  • DE
  • IT

T93YB204KT20

Part No T93YB204KT20
Manufacturer Vishay
Catalog Potentiometers, Variable Resistors
Description TRIMMER 200K OHM 0.5W PC PIN TOP  /  200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21.0 Turn Top Adjustment
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers, Variable Resistors>Trimmer Potentiometers
Mfr Vishay Sfernice
Series T93
Package Tube
Resistance 200 kOhms
Power (Watts) 0.5W, 1/2W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 21
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting Type Through Hole
Termination Style PC Pins
Dimension Rectangular - 0.382" x 0.197" Face (9.70mm x 5.00mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.8050
Other Names T93YB-200K
Standard Package 50
Win Source Part Number 1025370-T93YB204KT20
Ultra Librarian 3D Model Ultra Librarian T93YB204KT20 CAD Model

Description

The T93YB204KT20 is a 200 kOhm, 0.5W, ±10% tolerance, top adjustment trimmer potentiometer manufactured by Vishay Sfernice.

  • Series: T93
  • Turns: 21
  • Mounting: Through-hole
  • Shape: Rectangular
  • Face Dimension: 0.382" x 0.197" (9.70mm x 5.00mm)
  • Temperature Coefficient: ±100ppm/°C
  • Package: Tube
  • Units per Tube: 50
  • ECCN: EAR99
  • Popularity: Low

You May Also Be Interested in

Vishay
TRIMMER 500 OHM 0.5W PC PIN TOP
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
±25% ±250ppm/℃ 150mW 1kΩ SMD Trimmer Potentiometers RoHS
Lowest to $0.0591
Bourns Inc.
Res Cermet Trimmer 5K Ohm 10% 1/4W 12(Elec)Turn 1.78mm (6.35 X 4.32 X 7.37mm) Pin Thru-Hole Tube
Lowest to $2.9994
Murata Electronics North America
Res Cermet Trimmer 2K Ohm 25% 1/10W 1(Elec)/1(Mech)Turn (3 X 3.5 X 1.85mm) Foot Print SMD T/R
Lowest to $5.4849
Bi technologies
TRIMMER 25K OHM 0.5W PC PIN TOP
Lowest to $1.8327
Murata Electronics North America
Trimmer Potentiometers 6.8Kohms Open 3mm Carbon
Need more? Email Us
Vishay
POT 10K OHM 1/10W PLASTIC LINEAR / 10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Conductive Plastic 0.1W, 1/10W PC Pins
Need more? Email Us
Vishay
TRIMMER 20K OHM 0.5W PC PIN SIDE
Need more? Email Us
Bi technologies
TRIMMER 10K OHM 0.25W PC PIN TOP
Lowest to $2.6078

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4287 $51.4305
36+ $2.8133 $101.2788
56+ $2.7254 $152.6224
76+ $2.6375 $200.4500
99+ $2.5495 $252.4005
132+ $2.2858 $301.7256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess