EN
  • EN
  • DE

TEMD5010X01

Part No TEMD5010X01
Manufacturer Vishay
Catalog Optical Sensors - Photodiodes
Description PHOTODIODE 350 TO 1120 NM / Photodiode 940nm 100ns 130°
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photodiodes
Mfr Vishay
Package Tape & Reel
Product Status Active
Wavelength 940nm
Spectral Range 430nm ~ 1100nm
Diode Type PIN
Response Time 100ns
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Dark (Typ) 2nA
Active Area 7.5mm²
Viewing Angle 130°
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Surface Mount
Base Product Number TEMD5010
Standard Package 1,500 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 899483-TEMD5010X01
Ultra Librarian 3D Model Ultra Librarian TEMD5010X01 CAD Model

Description

The TEMD5010X01 is a surface mount photodiode designed for use in optical sensing applications.

  • Response Time: It features a response time of 100ns, allowing for fast detection of light signals.
  • Operating Temperature: The device operates over a wide temperature range of -40°C to 100°C, making it suitable for use in both indoor and outdoor applications.
  • Viewing Angle: It has a viewing angle of 130°, providing a wide field of view.
  • Type: The TEMD5010X01 is a PIN diode, which offers high sensitivity and low dark current.
  • Maximum DC Reverse Voltage: It has a maximum DC reverse voltage of 60V, allowing for reliable operation in high voltage applications.
  • Status: The TEMD5010X01 is an active product and is unaffected by REACH regulations.
  • Manufacturer: It is manufactured by Vishay, a trusted brand in the electronic components industry.

You May Also Be Interested in

LITE-ON Technology
SENSOR PHOTODIODE 875NM 2SMD
Need more? Email Us
Microchip Technology
Photodiode Chip Die
Need more? Email Us
Sharp Microelectronics
High Speed Photodiode
Lowest to $1.0009
LITE-ON Technology
SENSOR PHOTODIODE 900NM RADIAL
Need more? Email Us
Vishay
PHOTODIODE 440 TO 700 NM / Photodiode 550nm 70ns 130° 4-SMD, No Lead Exposed Pad
Lowest to $1.0949
LITE-ON Technology
SENSOR PHOTODIODE 900NM RADIAL
Need more? Email Us
Vishay
SENSOR PHOTODIODE 940NM 2SMD
Lowest to $1.0187
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM TO39-4
Lowest to $43.9850
Vishay
PHOTODIODE PIN HIGH SPEED 5MM
Lowest to $1.0840

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7453 $52.1710
165+ $0.6116 $100.9140
255+ $0.5925 $151.0875
350+ $0.5733 $200.6550
455+ $0.5542 $252.1610
605+ $0.4969 $300.6245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,750 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess