EN
  • EN
  • DE
  • IT

TFDU4101E-TT3

Part No TFDU4101E-TT3
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840166-TFDU4101E-TT3
Ultra Librarian 3D Model Ultra Librarian TFDU4101E-TT3 CAD Model

Description

The TFDU4101E-TT3 is an infrared (IR) transceiver module manufactured by Vishay. It is designed for short-range wireless data communication using infrared light.

Applications:

  • IrDA Data Communication: Used in devices such as laptops, printers, and mobile phones for wireless data transfer according to the Infrared Data Association (IrDA) standard.
  • Remote Control Systems: Employed in remote controls for televisions, DVD players, and other consumer electronics.
  • Industrial Automation: Utilized in industrial control systems for wireless communication between sensors, actuators, and controllers.
  • Medical Equipment: Found in medical devices such as patient monitoring systems for wireless data transfer.
  • Point-of-Sale (POS) Systems: Used in POS terminals for wireless communication with barcode scanners and other peripherals.

Features:

  • IrDA Compliant: Meets the standards set by the Infrared Data Association (IrDA) for infrared data communication.
  • Compact Size: Designed for surface mount technology (SMT), enabling compact designs and efficient use of board space.
  • Low Power Consumption: Operates with low power consumption, extending battery life in portable devices.
  • High Data Rate: Supports high data rates for fast and efficient data transfer.
  • Integrated Photodiode and LED: Includes an integrated photodiode for receiving IR signals and an LED for transmitting IR signals.

Benefits:

  • Wireless Data Communication: Enables wireless data transfer between devices, eliminating the need for cables.
  • Easy Integration: Designed for easy integration into various electronic devices.
  • Reliable Communication: Provides reliable data communication with minimal interference.
  • Low Power Consumption: Extends battery life in portable devices.
  • Cost-Effective Solution: Provides a cost-effective solution for short-range wireless data communication.

Additional Details:

The TFDU4101E-TT3 IR transceiver module typically operates at a wavelength of 870 nm to 900 nm and supports data rates up to 115.2 kbps or higher, depending on the IrDA standard. It requires a supply voltage of 2.4 V to 3.6 V. The 'TT3' suffix may refer to a specific packaging or tape and reel option. Consult the datasheet for detailed specifications, application guidelines, and recommended circuit designs.

You May Also Be Interested in

Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
ATOP Technologies
FIBER OPT TO SER RS-232/422/485
Need more? Email Us
Keystone Electronics
KIT 4-40 THREADED STANDOFF 400PC
Need more? Email Us
TE Connectivity
ADHESIVES & SEALANTS
Need more? Email Us
Honeywell
TW0 STAGE REMOTE BULB
Need more? Email Us
Honeywell
INDUS LINE VOLT STAT
Need more? Email Us
Tripp Lite
UPS MAINTENANCE BYPASS PANEL FOR
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2548 $57.8028
26+ $4.3117 $112.1042
41+ $4.1769 $171.2529
56+ $4.0422 $226.3632
72+ $3.9075 $281.3400
96+ $3.5032 $336.3072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,468 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess