EN
  • EN
  • DE

TFDU5107

Part No TFDU5107
Manufacturer Vishay
Catalog Electronic Wholesale
Description Integrated Low Profile Transceiver Module for Telecom Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1266847-TFDU5107
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TFDU5107 CAD Model

Description

The TFDU5107 is a low power, infrared (IR) transceiver module manufactured by Vishay. It's designed for half-duplex IR communication and is commonly used in applications requiring wireless data transfer over short distances. This module integrates an infrared emitter (IRED), a photodiode, and a control IC into a single package.

Applications

  • IrDA Data Communication: Connecting laptops, PDAs, and other mobile devices.
  • Remote Control Systems: Consumer electronics, industrial equipment.
  • Wireless Meter Reading: Automatic meter reading (AMR) systems.
  • Point-of-Sale (POS) Terminals: Data transfer and communication.
  • Medical Devices: Wireless data transfer in medical equipment.

Features

  • IrDA Physical Layer Compliant: Meets IrDA standards for infrared communication.
  • Low Power Consumption: Minimizes power usage in portable applications.
  • Half-Duplex Communication: Supports bidirectional data transfer.
  • Compact Package: Small form factor for space-constrained designs.
  • High Data Rate: Supports data rates up to 115.2 kbps.
  • Operating Voltage: Typically operates at 3.0 V or 5.0 V.

Benefits

  • Wireless Data Transfer: Provides a convenient and reliable way to transfer data wirelessly.
  • Reduced System Cost: Integrates multiple components into a single module.
  • Simplified Design: Easy to integrate into existing circuits.
  • Extended Battery Life: Low power consumption prolongs battery life in portable devices.
  • Enhanced System Flexibility: Allows for wireless communication in a variety of applications.

Additional Details

The TFDU5107 operates using infrared light at a wavelength typically around 875 nm. It's designed for short-range communication, typically up to 1 meter. The module includes an integrated photodiode that detects incoming infrared signals and converts them into electrical signals. The control IC manages the transmission and reception of data, ensuring reliable communication. The TFDU5107 is designed to operate within a specified temperature range, usually from -25°C to +85°C, making it suitable for a variety of environments.

The IrDA compliance ensures interoperability with other IrDA-enabled devices, allowing for seamless data transfer. The low power consumption is particularly important in battery-operated devices where maximizing battery life is crucial. The compact package allows for easy integration into space-constrained designs, making it a versatile solution for wireless data communication.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.9459 $77.8377
6+ $21.2890 $127.7340
9+ $20.6237 $185.6133
12+ $19.9584 $239.5008
15+ $19.2931 $289.3965
21+ $17.2973 $363.2433
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess