EN
  • EN
  • DE

TLZ5V1A-GS08 5.1V

Part No TLZ5V1A-GS08 5.1V
Manufacturer Vishay
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Vishay Semiconductor Diodes Division
Win Source Part Number 218435-TLZ5V1A-GS08 5.1V
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLZ5V1A-GS08 5.1V CAD Model

Description

The TLZ5V1A-GS08 is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay, specifically designed to protect sensitive electronic components from voltage transients, such as those caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. With a working voltage of 5.1V, it is ideal for protecting devices operating at this voltage level. Its fast response time and low clamping voltage ensure effective overvoltage protection.

Applications

  • Data line protection in communication devices
  • I/O port protection
  • Microcontroller protection
  • Safeguarding sensitive electronic equipment against ESD and transient voltage events
  • USB port protection

Features

  • TVS Diode: Specifically designed for suppressing voltage transients.
  • Surface Mount Package: GS08 package allows for automated assembly.
  • Fast Response Time: Quickly clamps voltage spikes to protect downstream components.
  • Low Clamping Voltage: Minimizes voltage stress on protected circuits.
  • High Surge Capability: Robust design to withstand high transient currents.
  • Lead (Pb)-free: Complies with environmental regulations.

Benefits

  • Enhanced System Reliability: Protects sensitive components from damage due to voltage transients, increasing overall system reliability.
  • Reduced Downtime: Minimizes system failures and downtime resulting from transient voltage events.
  • Cost-Effective Solution: Provides a cost-effective means of protecting electronic circuits from overvoltage.
  • Simplified PCB Layout: Surface mount package facilitates easier printed circuit board layout and reduces assembly costs.
  • Compliance with Industry Standards: Meets industry standards for ESD and surge protection.

Additional Details

The TLZ5V1A-GS08 has a breakdown voltage optimized for 5.1V applications. This device is engineered to divert transient currents away from sensitive circuitry. It features a low incremental surge resistance. Its surface mount package simplifies PCB layout and allows for high-density mounting. The device is compatible with automated assembly processes.

This TVS diode is crucial for protecting sensitive electronics in environments susceptible to voltage transients.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1,320+ $0.0439 $57.9480
3,125+ $0.0370 $115.6250
4,840+ $0.0358 $173.2720
6,670+ $0.0347 $231.4490
8,625+ $0.0335 $288.9375
11,540+ $0.0300 $346.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,500 pieces
MOQ: 1320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess