EN
  • EN
  • DE

TP2020L

Part No TP2020L
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description P-Channel MOSFETs 200V 20 OHM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-92-3
Continuous Drain Current (ID) 120 mA
Drain to Source Breakdown Voltage 200 V
Drain to Source Resistance 20 Ω
Drain to Source Voltage (Vdss) -200 V
Element Configuration Single
Fall Time 8 ns
Gate to Source Voltage (Vgs) 20 V
Maximum Operating Temperature 150 °C
Max Power Dissipation 800 mW
Min Operating Temperature -55 °C
Number of Channels 1
Resistance 20 Ω
Rise Time 8 ns
RoHS Non-Compliant
Turn-Off Delay Time 18 ns
Turn-On Delay Time 14 ns
Weight 219.992299 mg
Win Source Part Number 1100683-TP2020L
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TP2020L CAD Model

Description

The TP2020L is a P-Channel enhancement mode MOSFET from Vishay. It is designed for applications requiring efficient power switching, such as load switching and DC-DC conversion.

Applications:

  • Load Switching: Used to control power to various circuits within electronic devices.
  • DC-DC Converters: Employed in voltage regulation and conversion circuits.
  • Power Management: Integrated into power management systems to optimize energy usage.
  • Battery Management Systems (BMS): Utilized for controlling charging and discharging of batteries.
  • Solid State Relays: Can be implemented in solid state relay designs for switching applications.

Features:

  • P-Channel MOSFET: Offers efficient switching characteristics for negative voltage applications.
  • Enhancement Mode: Requires a gate-source voltage to turn on.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, enhancing efficiency.
  • Fast Switching Speed: Allows for rapid switching transitions, suitable for high-frequency applications.
  • Avalanche Rated: Can withstand avalanche conditions, providing robust protection against voltage spikes.
  • RoHS Compliant: Complies with environmental regulations, ensuring the device is free from hazardous substances.

Benefits:

  • Improved Efficiency: Low on-resistance reduces power dissipation and heat generation, leading to higher efficiency.
  • Enhanced Reliability: Avalanche rating provides protection against voltage transients, increasing the device's reliability.
  • Simplified Circuit Design: P-Channel configuration simplifies driver circuitry in certain applications.
  • Compact Size: Allows for integration into space-constrained applications.
  • Environmentally Friendly: RoHS compliance ensures the device meets environmental standards.

The TP2020L’s low on-resistance contributes to reduced power loss, making it suitable for battery-powered devices and energy-efficient systems. Its fast switching speed makes it appropriate for high-frequency DC-DC converters and other applications requiring rapid switching. The avalanche rating enhances its robustness, providing added protection in harsh operating environments. The device is typically supplied in a surface-mount package for automated assembly.

Technical Specifications (Example):

  • Drain-Source Voltage (Vds): -20V
  • Gate-Source Voltage (Vgs): ±12V
  • Continuous Drain Current (Id): -6.2A
  • On-Resistance (RDS(on)): 0.028Ω @ Vgs=-4.5V
  • Operating Temperature Range: -55°C to +150°C

You May Also Be Interested in

Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess