EN
  • EN
  • DE
  • IT

TS53YL502MR10

Part No TS53YL502MR10
Manufacturer Vishay
Catalog Potentiometers, Variable Resistors
Description TRIMMER 5K OHM 0.25W GW TOP ADJ  /  5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers, Variable Resistors>Trimmer Potentiometers
Mfr Vishay Sfernice
Series TS53
Package Tape & Reel
Resistance 5 kOhms
Power (Watts) 0.25W, 1/4W
Tolerance ±20%
Temperature Coefficient ±100ppm/°C
Number of Turns 1
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting SMD (SMT)
Termination Style Gull Wing
Dimension Square - 0.197" x 0.197" Face (5.00mm x 5.00mm)
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8050
Other Names TS53YL-5.0KTR,TS53YL-5.0KDKR,TS53YL-5.0KCT
Standard Package 500
Win Source Part Number 984274-TS53YL502MR10
Ultra Librarian 3D Model Ultra Librarian TS53YL502MR10 CAD Model

Description

The TS53YL502MR10 is a cermet potentiometer with a resistance of 5 kOhms and a tolerance of ±20%.

  • Manufacturer: Vishay Sfernice
  • Type: Cermet
  • Resistance: 5 kOhms
  • Tolerance: ±20%
  • Adjustment: Top
  • Turns: Single
  • Power Rating: 0.25W, 1/4W
  • Termination: Gull Wing
  • Mounting: SMD (SMT)
  • Dimension: Square - 0.197" x 0.197" face (5.00mm x 5.00mm)
  • Temperature Coefficient: ±100ppm/°C
  • MSL Level: 4 (72 Hours)
  • Series: TS53

You May Also Be Interested in

Vishay
POT 5K OHM 3W CERMET LINEAR
Lowest to $85.8328
Ohmite
POT 350 OHM 2W CARBON LINEAR / 350 Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Carbon 2W Solder Lug
Need more? Email Us
Vishay
TRIMMER 500 OHM 0.5W PC PIN TOP
Need more? Email Us
Nidec Copal Electronics
TRIMMER 200KOHM 0.25W J LEAD TOP / 200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11.0 Turn Top Adjustment
Need more? Email Us
Bi technologies
TRIMMER 25K OHM 0.5W PC PIN TOP
Lowest to $1.8327
Nidec Copal Electronics
TRIMMER 100K OHM 0.25W GW SIDE
Lowest to $3.0546
Vishay
POT 10K OHM 1/10W PLASTIC LINEAR / 10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Conductive Plastic 0.1W, 1/10W PC Pins
Need more? Email Us
Alps Alpine
RK09K1130AH1 Alps Alpine Potentiometers 10 KOhms20% datasheet, inventory, & pricing.
Lowest to $1.6299
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
±25% ±250ppm/℃ 150mW 2kΩ SMD Trimmer Potentiometers RoHS
Lowest to $0.0724

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6415 $50.9810
34+ $2.9879 $101.5886
52+ $2.8946 $150.5192
72+ $2.8012 $201.6864
93+ $2.7078 $251.8254
124+ $2.4277 $301.0348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 580 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess