EN
  • EN
  • DE

TSAL6100

Part No TSAL6100
Manufacturer Vishay
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 940NM 100MA RADIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Standard Package 4000
Category Optoelectronics
Family Infrared UV Visible Emitters
Packaging Bulk
Type IR
Current - DC Forward (If) (Max) 100mA
Radiant Intensity (Ie) Min @ If 80mW/sr @ 100mA
Wavelength 940nm
Voltage - Forward (Vf) (Typ) 1.35V
Viewing Angle 20°
Orientation Top View
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package Radial 5mm Dia (T 1 3/4)
Catalog A850 Series
Win Source Part Number 095363-TSAL6100
Family Name TSAL6100
Introduction Date December 17, 1999
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in LED Lighting, Sensing & Instrumentation, Industrial, HVAC
Ultra Librarian 3D Model Ultra Librarian TSAL6100 CAD Model

Description

The Vishay TSAL6100 is an infrared UV visible emitter used in LED lighting, sensing and instrumentation, industrial, and HVAC applications.

  • Manufacturer: Vishay
  • Product Name: TSAL6100
  • Application: LED lighting, sensing and instrumentation, industrial, and HVAC applications
  • Radiant Intensity (Ie) minimum: 80mW/sr @ 100mA
  • Viewing Angle: 20°
  • Current DC Forward (If) (max): 100mA
  • Voltage Forward (Vf) (typ): 1.35V
  • Package: radial 5mm dia (T 1 3/4)
  • Standard Package: 4000
  • Supply and Demand Status: sufficient.

You May Also Be Interested in

Vishay
EMITTER UV 405NM 30MA PLCC
Lowest to $0.6097
Everlight Electronics Co Ltd
EMITTER IR 940NM 65MA SMD
Lowest to $0.0520
Vishay
EMITTER IR 890NM 100MA RADIAL
Need more? Email Us
Vishay
EMITTER IR 890NM 100MA RADIAL
Lowest to $0.2851
Lite-On Inc.
IR Emitter and Detector | EMITTER IR 940NM SMD
Lowest to $0.1640
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 20MA
Need more? Email Us
Vishay
High Power Infrared Emitting Diode, 850 nm, Surface Emitter Technology | IRED 850NM SMD 200MW/SR 60DEG
Lowest to $43.6567
Stanley Electric Co
EMITTER IR 950NM 50MA SMD
Lowest to $0.1374
Vishay
EMITTER IR 940NM 65MA SMD
Lowest to $0.3889

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1399 $50.3640
875+ $0.1148 $100.4500
1,350+ $0.1112 $150.1200
1,860+ $0.1076 $200.1360
2,405+ $0.1040 $250.1200
3,220+ $0.0933 $300.4260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess