EN
  • EN
  • DE

TSOP13338DF1PF

Part No TSOP13338DF1PF
Manufacturer Vishay
Catalog Optical Sensors - Photo Detectors - Remote Receiver
Description OPTOCOUPLER / Remote Receiver Sensor 38.0kHz 30m Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Mfr Vishay
Series TSOP13338
Package Bulk
Product Status Obsolete
Sensing Distance 30m
B.P.F. Center Frequency 38.0kHz
Voltage - Supply 2.5 V ~ 5.5 V
Current - Supply 700 µA
Orientation Side View
Mounting Type Through Hole
Temperature Range - Operating -25°C ~ 85°C (TA)
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 937759-TSOP13338DF1PF
Ultra Librarian 3D Model Ultra Librarian TSOP13338DF1PF CAD Model

Description

The TSOP13338DF1PF is a remote receiver photo detector from Vishay.

  • Category: Optical Sensors
  • Application: Sensing Remote Signals
  • Series: TSOP13338
  • Package: Bulk
  • Orientation: Side View
  • Standard Package: 1 piece
  • Current Supply: 700μA
  • Sensing Distance: 30m
  • Bandpass Filter Center Frequency: 38.0kHz
  • Voltage Supply Range: 2.5V to 5.5V
  • Mounting Type: Through-Hole
  • Operating Temperature Range: -25°C to 85°C
  • ECCN: Obsolete
  • Status: Obsolete

You May Also Be Interested in

Vishay
SENSOR REMOTE REC 40.0KHZ 30M
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 40M
Need more? Email Us
Vishay
SENSOR REMOTE REC 33.0KHZ 30M
Need more? Email Us
Vishay
SENSOR REMOTE REC 30.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 56.0KHZ 30M
Need more? Email Us
Vishay
SENSOR REMOTE REC 56.0KHZ 35M
Need more? Email Us
Vishay
SENSOR REMOTE REC 30.0KHZ 40M
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 45M
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess