EN
  • EN
  • DE

TSOP34438SB1

Part No TSOP34438SB1
Manufacturer Vishay
Catalog Optical Sensors - Photo Detectors - Remote Receiver
Description IR Receiver Modules for Remote Control Systems
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1274840-TSOP34438SB1
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSOP34438SB1 CAD Model

Description

The TSOP34438SB1 is a miniature surface mount receiver for infrared remote control systems. This IR receiver module is designed to receive IR signals modulated at 38 kHz. The device includes a photodiode and preamplifier assembled in a single epoxy package. It is optimized for burst length and high sensitivity and is insensitive to supply voltage variations and ripple noise.

Applications:

  • Infrared Remote Control Systems: Used in TVs, DVD players, and other home entertainment devices.
  • Light Barriers: Employed in security systems and automated gates.
  • Proximity Sensors: Integrated in various applications for detecting nearby objects.
  • Infrared Data Transmission: Utilized in IR communication systems.

Features:

  • Internal filter for PCM frequency: Provides improved suppression of spurious signals.
  • Low supply current: Consumes minimal power for energy efficiency.
  • Photo detector and preamplifier in one package: Simplifies circuit design.
  • TTL and CMOS compatibility: Offers versatile interface options.
  • High immunity against ambient light: Ensures reliable performance in various lighting conditions.

Benefits:

  • Easy to use: Simplifies the design and implementation of IR remote control systems.
  • Reliable performance: Offers stable operation in a variety of environments.
  • Low power consumption: Extends battery life in portable applications.
  • Compact size: Enables integration in small form factor products.
  • Enhanced noise immunity: Provides robust performance against unwanted signals.

Additional Details:

The TSOP34438SB1 operates on a supply voltage between 2.5V and 5.5V. The output is active low, meaning the output signal is low when an IR signal is detected. The device is RoHS compliant. For more detailed specifications, refer to the Vishay datasheet.

You May Also Be Interested in

Vishay
SENSOR REMOTE REC 38.0KHZ 40M
Need more? Email Us
Vishay
SENSOR REMOTE REC 33.0KHZ 30M
Need more? Email Us
Vishay
SENSOR REMOTE REC 33.0KHZ 45M
Need more? Email Us
Sharp Microelectronics
SENSOR REMOTE REC 38.0KHZ 8.5M
Need more? Email Us
Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 57.6KHZ 35M
Need more? Email Us
Vishay
SENSOR REMOTE REC 40.0KHZ 30M
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Vishay
SENSOR REMOTE REC 56.0KHZ 45M
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6168 $58.5960
230+ $0.5059 $116.3570
355+ $0.4909 $174.2695
490+ $0.4747 $232.6030
630+ $0.4585 $288.8550
845+ $0.4112 $347.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess