The TSOP6938TR is a miniaturized surface mount IR receiver module for infrared remote control systems. It's part of the Vishay Semiconductors TSOP69 series, designed to receive infrared signals and convert them into electrical signals suitable for processing by a microcontroller or other digital logic. It combines a photodiode, preamplifier, and IR filter in a single epoxy package. The module is highly sensitive and provides excellent noise immunity and features a supply voltage range of 2.5 V to 5.5 V.
Applications
- Infrared remote control systems
- Light barrier
- IR data transmission
- Proximity sensors
- Remote control for TVs, VCRs, audio equipment, and other consumer electronics
Features
- Surface mount version
- Internal filter for PCM frequency
- Improved immunity against disturbances
- Low supply current
- Photo detector and preamplifier in one package
- TTL and CMOS compatibility
- Output active low
- Suitable burst length ≥ 10 cycles / burst
- Supply voltage: 2.5 V to 5.5 V
- Carrier frequency: 38 kHz
- Lead (Pb)-free component in accordance with RoHS 2002/95/EC
Benefits
- High sensitivity allows for reliable operation over long distances.
- Excellent noise immunity ensures accurate signal detection even in noisy environments.
- Low power consumption makes it suitable for battery-powered applications.
- Simple interface simplifies integration into existing designs.
- Robust design ensures long-term reliability.
- SMD package allows for automated assembly
Additional Details
The TSOP6938TR operates at a carrier frequency of 38 kHz. The internal filter effectively blocks out ambient light and other sources of infrared radiation that could interfere with the desired signal. The module is housed in a compact epoxy package that provides protection against physical damage and environmental factors. The output signal is an active-low signal. When an infrared signal is detected, the output goes low; otherwise, it remains high. This active-low output is compatible with TTL and CMOS logic levels, making it easy to interface with microcontrollers and other digital circuits.